RES SMD 54.9KOHM 0.1% 1/16W 0603
RES SMD 54.9KOHM 0.1% 1/16W 0603
54.9 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film
RES SMD 54.9KOHM 0.1% 1/16W 0603
RES, 54K9, 0.1%, 0.063W, 0603, THIN FILM ROHS COMPLIANT: YES
| DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 1712-CPF0603B54K9E1DKR-ND | CPF0603B54K9E1 | 92AH4230 |
| Product Name | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount | Res, 54K9, 0.1%, 0.063W, 0603, Thin Film Rohs Compliant Neohm Te Connectivity |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | General Use | ||
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | 0603; 0603 | Surface Mount Technology (SMT / SMD) | 0603 |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % |