TE Connectivity CPF0603B523RE1
TE Connectivity CPF0603B523RE1
523 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film
RES SMD 523 OHM 0.1% 1/16W 0603
RES SMD 523 OHM 0.1% 1/16W 0603
Surface Mount Thin Film Resistor, CPF Series, 523 ohm, 63 mW, - 0.1%, 50 V, 0603 [1608 Metric] RoHS Compliant: Yes
Surface Mount Thin Film Resistor, CPF Series, 523 ohm, 63 mW, - 0.1%, 50 V, 0603 [1608 Metric]
RES SMD 523 OHM 0.1% 1/16W 0603
RES SMD 523 OHM 0.1% 1/16W 0603
| RS Components, Ltd. | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Chip Resistors | Resistors |
| Product Number | 1229535 | 1712-CPF0603B523RE1TR-ND | 95W6826 | 22R2043 | CPF0603B523RE1 | CPF0603B523RE1 |
| Product Name | Surface Mount Resistors | Chip Resistor - Surface Mount | Surface Mount Thin Film Resistor, Cpf Series, 523 Ohm, 63 Mw, 0.1%, 50 V, 0603 [1608 Metric] Rohs Compliant Te Connectivity | Surface Mount Thin Film Resistor, Cpf Series, 523 Ohm, 63 Mw, 0.1%, 50 V, 0603 [1608 Metric] Neohm Te Connectivity | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount |
| Technology / Construction | Thin film | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) | 0603; 0603 | Surface Mount Technology (SMT / SMD); 0603 | Surface Mount Technology (SMT / SMD); 0603 | Surface Mount Technology (SMT / SMD) | |
| Standards and Certifications | RoHS | RoHS | ||||
| Configuration | Single Resistor | Single Resistor | Single Resistor | |||
| Category / Application | General Use |