523 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film
RES 523 KOHM 0.1% 1/16W 0603
RES 523 KOHM 0.1% 1/16W 0603
| DigiKey | |
|---|---|
| Product Category | Resistors |
| Product Number | 1712-CPF0603B523KE1TR-ND |
| Product Name | Chip Resistor - Surface Mount |
| Configuration | Single Resistor |
| Category / Application | General Use |
| Technology / Construction | Thin Film (Chip) |
| Mounting / Packaging | 0603; 0603 |