TE Connectivity Chip Resistor - Surface Mount CPF0603B51K1E1

Description
RES SMD 51.1KOHM 0.1% 1/16W 0603
Request a Quote Datasheet
Description
RES SMD 51.1KOHM 0.1% 1/16W 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-CPF0603B51K1E1DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CPF0603B51K1E1DKR-ND
Chip Resistor - Surface Mount 1712-CPF0603B51K1E1DKR-ND
RES SMD 51.1KOHM 0.1% 1/16W 0603

RES SMD 51.1KOHM 0.1% 1/16W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-CPF0603B51K1E1TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CPF0603B51K1E1TR-ND
Chip Resistor - Surface Mount 1712-CPF0603B51K1E1TR-ND
51.1 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

51.1 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-CPF0603B51K1E1CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CPF0603B51K1E1CT-ND
Chip Resistor - Surface Mount 1712-CPF0603B51K1E1CT-ND
RES SMD 51.1KOHM 0.1% 1/16W 0603

RES SMD 51.1KOHM 0.1% 1/16W 0603

Buy Now Datasheet
Surface Mount Resistors - 1235288 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1235288
Surface Mount Resistors 1235288
TE Connectivity CPF0603B51K1E1

TE Connectivity CPF0603B51K1E1

Supplier's Site
Surface Mount Resistors - 1229532 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1229532
Surface Mount Resistors 1229532
TE Connectivity CPF0603B51K1E1

TE Connectivity CPF0603B51K1E1

Supplier's Site
Shenzhen, China
Chip Resistor - Surface Mount
CPF0603B51K1E1
Chip Resistor - Surface Mount CPF0603B51K1E1
RES SMD 51.1KOHM 0.1% 1/16W 0603

RES SMD 51.1KOHM 0.1% 1/16W 0603

Supplier's Site Datasheet
Surface Mount Thin Film Resistor, Cpf Series, 51.1 Kohm, 63 Mw, 0.1%, 50 V Neohm Te Connectivity - 21R3178 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Cpf Series, 51.1 Kohm, 63 Mw, 0.1%, 50 V Neohm Te Connectivity
21R3178
Surface Mount Thin Film Resistor, Cpf Series, 51.1 Kohm, 63 Mw, 0.1%, 50 V Neohm Te Connectivity 21R3178
Surface Mount Thin Film Resistor, CPF Series, 51.1 kohm, 63 mW, - 0.1%, 50 V

Surface Mount Thin Film Resistor, CPF Series, 51.1 kohm, 63 mW, - 0.1%, 50 V

Supplier's Site
Surface Mount Thin Film Resistor, Cpf Series, 51.1 Kohm, 63 Mw, 0.1%, 50 V Rohs Compliant Te Connectivity - 95W6818 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Cpf Series, 51.1 Kohm, 63 Mw, 0.1%, 50 V Rohs Compliant Te Connectivity
95W6818
Surface Mount Thin Film Resistor, Cpf Series, 51.1 Kohm, 63 Mw, 0.1%, 50 V Rohs Compliant Te Connectivity 95W6818
Surface Mount Thin Film Resistor, CPF Series, 51.1 kohm, 63 mW, - 0.1%, 50 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, CPF Series, 51.1 kohm, 63 mW, - 0.1%, 50 V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 51K1, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity - 29AH3793 - Newark, An Avnet Company
Chicago, IL, United States
Res, 51K1, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity
29AH3793
Res, 51K1, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity 29AH3793
RES, 51K1, 0.1%, 0.063W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:51.1kohm; Product Range:CPF Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%;RoHS Compliant: Yes

RES, 51K1, 0.1%, 0.063W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:51.1kohm; Product Range:CPF Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%;RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Lingto Electronic Limited Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 1712-CPF0603B51K1E1DKR-ND 1235288 CPF0603B51K1E1 21R3178 95W6818 29AH3793
Product Name Chip Resistor - Surface Mount Surface Mount Resistors Chip Resistor - Surface Mount Surface Mount Thin Film Resistor, Cpf Series, 51.1 Kohm, 63 Mw, 0.1%, 50 V Neohm Te Connectivity Surface Mount Thin Film Resistor, Cpf Series, 51.1 Kohm, 63 Mw, 0.1%, 50 V Rohs Compliant Te Connectivity Res, 51K1, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin film Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD) 0603
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311284 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details