TE Connectivity Chip Resistor - Surface Mount CPF0603B4R99E1

Description
RES SMD 4.99 OHM 0.1% 1/16W 0603
Request a Quote Datasheet
Description
RES SMD 4.99 OHM 0.1% 1/16W 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-CPF0603B4R99E1CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CPF0603B4R99E1CT-ND
Chip Resistor - Surface Mount 1712-CPF0603B4R99E1CT-ND
RES SMD 4.99 OHM 0.1% 1/16W 0603

RES SMD 4.99 OHM 0.1% 1/16W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-CPF0603B4R99E1TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CPF0603B4R99E1TR-ND
Chip Resistor - Surface Mount 1712-CPF0603B4R99E1TR-ND
4.99 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

4.99 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-CPF0603B4R99E1DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CPF0603B4R99E1DKR-ND
Chip Resistor - Surface Mount 1712-CPF0603B4R99E1DKR-ND
RES SMD 4.99 OHM 0.1% 1/16W 0603

RES SMD 4.99 OHM 0.1% 1/16W 0603

Buy Now Datasheet
Shenzhen, China
Chip Resistor - Surface Mount
CPF0603B4R99E1
Chip Resistor - Surface Mount CPF0603B4R99E1
RES SMD 4.99 OHM 0.1% 1/16W 0603

RES SMD 4.99 OHM 0.1% 1/16W 0603

Supplier's Site Datasheet
Surface Mount Thin Film Resistor, Cpf Series, 4.99 Ohm, 63 Mw, 0.1%, 50 V Rohs Compliant Te Connectivity - 95W6764 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Cpf Series, 4.99 Ohm, 63 Mw, 0.1%, 50 V Rohs Compliant Te Connectivity
95W6764
Surface Mount Thin Film Resistor, Cpf Series, 4.99 Ohm, 63 Mw, 0.1%, 50 V Rohs Compliant Te Connectivity 95W6764
Surface Mount Thin Film Resistor, CPF Series, 4.99 ohm, 63 mW, - 0.1%, 50 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, CPF Series, 4.99 ohm, 63 mW, - 0.1%, 50 V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 4R99, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity - 06AC1348 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4R99, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity
06AC1348
Res, 4R99, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity 06AC1348
RES, 4R99, 0.1%, 0.063W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:4.99ohm; Product Range:CPF Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

RES, 4R99, 0.1%, 0.063W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:4.99ohm; Product Range:CPF Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 1712-CPF0603B4R99E1CT-ND CPF0603B4R99E1 95W6764 06AC1348
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Surface Mount Thin Film Resistor, Cpf Series, 4.99 Ohm, 63 Mw, 0.1%, 50 V Rohs Compliant Te Connectivity Res, 4R99, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD) 0603
Resistance Range 4.99 ohms 4.99 ohms 4.99 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375190-VMS-R010-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 1.00E7 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details