TE Connectivity Chip Resistor - Surface Mount CPF0603B4R75E1

Description
4.75 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet
Description
4.75 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-CPF0603B4R75E1TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CPF0603B4R75E1TR-ND
Chip Resistor - Surface Mount 1712-CPF0603B4R75E1TR-ND
4.75 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

4.75 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-CPF0603B4R75E1CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CPF0603B4R75E1CT-ND
Chip Resistor - Surface Mount 1712-CPF0603B4R75E1CT-ND
RES SMD 4.75 OHM 0.1% 1/16W 0603

RES SMD 4.75 OHM 0.1% 1/16W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-CPF0603B4R75E1DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CPF0603B4R75E1DKR-ND
Chip Resistor - Surface Mount 1712-CPF0603B4R75E1DKR-ND
RES SMD 4.75 OHM 0.1% 1/16W 0603

RES SMD 4.75 OHM 0.1% 1/16W 0603

Buy Now Datasheet
Surface Mount Resistors - 1229527 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1229527
Surface Mount Resistors 1229527
TE Connectivity CPF0603B4R75E1

TE Connectivity CPF0603B4R75E1

Supplier's Site
Surface Mount Resistors - 1235283 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1235283
Surface Mount Resistors 1235283
TE Connectivity CPF0603B4R75E1

TE Connectivity CPF0603B4R75E1

Supplier's Site
Shenzhen, China
Chip Resistor - Surface Mount
CPF0603B4R75E1
Chip Resistor - Surface Mount CPF0603B4R75E1
RES SMD 4.75 OHM 0.1% 1/16W 0603

RES SMD 4.75 OHM 0.1% 1/16W 0603

Supplier's Site Datasheet
Surface Mount Thin Film Resistor, Cpf Series, 4.75 Ohm, 63 Mw, 0.1%, 50 V Rohs Compliant Te Connectivity - 95W6762 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Cpf Series, 4.75 Ohm, 63 Mw, 0.1%, 50 V Rohs Compliant Te Connectivity
95W6762
Surface Mount Thin Film Resistor, Cpf Series, 4.75 Ohm, 63 Mw, 0.1%, 50 V Rohs Compliant Te Connectivity 95W6762
Surface Mount Thin Film Resistor, CPF Series, 4.75 ohm, 63 mW, - 0.1%, 50 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, CPF Series, 4.75 ohm, 63 mW, - 0.1%, 50 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 1712-CPF0603B4R75E1TR-ND 1229527 CPF0603B4R75E1 95W6762
Product Name Chip Resistor - Surface Mount Surface Mount Resistors Chip Resistor - Surface Mount Surface Mount Thin Film Resistor, Cpf Series, 4.75 Ohm, 63 Mw, 0.1%, 50 V Rohs Compliant Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin film Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD)
Resistance Range 4.75 ohms 4.75 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD2214FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Surface Mount Resistors - 2567471 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
View Details