The Resistor 4R53, with a tolerance of 0.1% and a power rating of 0.063W, is a precision thin film surface mount resistor in a 0603 package size. It features a resistance value of 4.53 Ω and is suitable for applications requiring high accuracy. The resistor is compliant with RoHS regulations and has a voltage rating of 50 V. It operates within a temperature range of -55 to 155 °C and has a temperature coefficient of ±25 ppm/°C. The product is packaged in a taped and reeled format for easy handling and assembly.
4.53 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film
4.53 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film
CPF 0603 4R53 0.1% 25PPM 1K RL
RES, 4R53, 0.1%, 0.063W, 0603, THIN FILM ROHS COMPLIANT: YES
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 1712-CPF0603B4R53E1TR-ND | 91AH6757 |
| Product Name | Chip Resistor - Surface Mount | Res, 4R53, 0.1%, 0.063W, 0603, Thin Film Rohs Compliant Neohm Te Connectivity |
| Configuration | Single Resistor | Single Resistor |
| Category / Application | General Use | |
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | 0603; 0603 | 0603 |
| Tolerance | 0.1000 +/- % |