TE Connectivity Surface Mount Resistors CPF0603B4K99E1

Description
TE Connectivity CPF0603B4K99E1
Request a Quote Datasheet
Description
TE Connectivity CPF0603B4K99E1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 1229526 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1229526
Surface Mount Resistors 1229526
TE Connectivity CPF0603B4K99E1

TE Connectivity CPF0603B4K99E1

Supplier's Site
Surface Mount Resistors - 1235282 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1235282
Surface Mount Resistors 1235282
TE Connectivity CPF0603B4K99E1

TE Connectivity CPF0603B4K99E1

Supplier's Site
Chip Resistor - Surface Mount - 1712-CPF0603B4K99E1DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CPF0603B4K99E1DKR-ND
Chip Resistor - Surface Mount 1712-CPF0603B4K99E1DKR-ND
RES SMD 4.99KOHM 0.1% 1/16W 0603

RES SMD 4.99KOHM 0.1% 1/16W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-CPF0603B4K99E1CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CPF0603B4K99E1CT-ND
Chip Resistor - Surface Mount 1712-CPF0603B4K99E1CT-ND
RES SMD 4.99KOHM 0.1% 1/16W 0603

RES SMD 4.99KOHM 0.1% 1/16W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-CPF0603B4K99E1TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CPF0603B4K99E1TR-ND
Chip Resistor - Surface Mount 1712-CPF0603B4K99E1TR-ND
4.99 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

4.99 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Surface Mount Thin Film Resistor, Cpf Series, 4.99 Kohm, 63 Mw, 0.1%, 50 V Rohs Compliant Te Connectivity - 95W6760 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Cpf Series, 4.99 Kohm, 63 Mw, 0.1%, 50 V Rohs Compliant Te Connectivity
95W6760
Surface Mount Thin Film Resistor, Cpf Series, 4.99 Kohm, 63 Mw, 0.1%, 50 V Rohs Compliant Te Connectivity 95W6760
Surface Mount Thin Film Resistor, CPF Series, 4.99 kohm, 63 mW, - 0.1%, 50 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, CPF Series, 4.99 kohm, 63 mW, - 0.1%, 50 V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 4K99, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity - 06AC1347 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4K99, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity
06AC1347
Res, 4K99, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity 06AC1347
RES, 4K99, 0.1%, 0.063W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:4.99kohm; Product Range:CPF Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%;RoHS Compliant: Yes

RES, 4K99, 0.1%, 0.063W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:4.99kohm; Product Range:CPF Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%;RoHS Compliant: Yes

Supplier's Site
Chip Resistor - Surface Mount - CPF0603B4K99E1 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CPF0603B4K99E1
Chip Resistor - Surface Mount CPF0603B4K99E1
RES SMD 4.99KOHM 0.1% 1/16W 0603

RES SMD 4.99KOHM 0.1% 1/16W 0603

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - CPF0603B4K99E1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
CPF0603B4K99E1
Resistors - Chip Resistor - Surface Mount CPF0603B4K99E1
RES SMD 4.99KOHM 0.1% 1/16W 0603

RES SMD 4.99KOHM 0.1% 1/16W 0603

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors Resistors Chip Resistors Resistors
Product Number 1229526 1712-CPF0603B4K99E1DKR-ND 95W6760 06AC1347 CPF0603B4K99E1 CPF0603B4K99E1
Product Name Surface Mount Resistors Chip Resistor - Surface Mount Surface Mount Thin Film Resistor, Cpf Series, 4.99 Kohm, 63 Mw, 0.1%, 50 V Rohs Compliant Te Connectivity Res, 4K99, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Technology / Construction Thin film Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) 0603; 0603 Surface Mount Technology (SMT / SMD) 0603 0603; 0603 (1608 Metric)
Standards and Certifications RoHS RoHS RoHS
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1676257-5-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details