TE Connectivity Chip Resistor - Surface Mount CPF0603B4K7E1

Description
4.7 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet
Description
4.7 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A103105TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103105TR-ND
Chip Resistor - Surface Mount A103105TR-ND
4.7 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

4.7 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A103105DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103105DKR-ND
Chip Resistor - Surface Mount A103105DKR-ND
4.7 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

4.7 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A103105CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103105CT-ND
Chip Resistor - Surface Mount A103105CT-ND
4.7 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

4.7 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CPF0603B4K7E1 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CPF0603B4K7E1
Chip Resistor - Surface Mount CPF0603B4K7E1
RES SMD 4.7K OHM 0.1% 1/16W 0603

RES SMD 4.7K OHM 0.1% 1/16W 0603

Supplier's Site Datasheet
Thin Film Resistor, 4.7 Kohm, 63Mw, 0.1%; Resistance Neohm Te Connectivity - 22R9725 - Newark, An Avnet Company
Chicago, IL, United States
Thin Film Resistor, 4.7 Kohm, 63Mw, 0.1%; Resistance Neohm Te Connectivity
22R9725
Thin Film Resistor, 4.7 Kohm, 63Mw, 0.1%; Resistance Neohm Te Connectivity 22R9725
THIN FILM RESISTOR, 4.7 KOHM, 63mW, 0.1%; Resistance:4.7kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision Low TCR RoHS Compliant: Yes

THIN FILM RESISTOR, 4.7 KOHM, 63mW, 0.1%; Resistance:4.7kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision Low TCR RoHS Compliant: Yes

Supplier's Site
Res, 4K7, 0.1%, 0.063W, Thin Film, 0603 Rohs Compliant Neohm Te Connectivity - 57AK2953 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4K7, 0.1%, 0.063W, Thin Film, 0603 Rohs Compliant Neohm Te Connectivity
57AK2953
Res, 4K7, 0.1%, 0.063W, Thin Film, 0603 Rohs Compliant Neohm Te Connectivity 57AK2953
RES, 4K7, 0.1%, 0.063W, THIN FILM, 0603 ROHS COMPLIANT: YES

RES, 4K7, 0.1%, 0.063W, THIN FILM, 0603 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Chip Resistors Resistors Resistors
Product Number A103105TR-ND CPF0603B4K7E1 22R9725 57AK2953
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Thin Film Resistor, 4.7 Kohm, 63Mw, 0.1%; Resistance Neohm Te Connectivity Res, 4K7, 0.1%, 0.063W, Thin Film, 0603 Rohs Compliant Neohm Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 0603; 0603 [1608 Metric] 0603
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details