TE Connectivity Chip Resistor - Surface Mount CPF0603B4K22E1

Description
RES SMD 4.22KOHM 0.1% 1/16W 0603
Request a Quote Datasheet
Description
RES SMD 4.22KOHM 0.1% 1/16W 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-CPF0603B4K22E1CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CPF0603B4K22E1CT-ND
Chip Resistor - Surface Mount 1712-CPF0603B4K22E1CT-ND
RES SMD 4.22KOHM 0.1% 1/16W 0603

RES SMD 4.22KOHM 0.1% 1/16W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-CPF0603B4K22E1TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CPF0603B4K22E1TR-ND
Chip Resistor - Surface Mount 1712-CPF0603B4K22E1TR-ND
4.22 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

4.22 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-CPF0603B4K22E1DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CPF0603B4K22E1DKR-ND
Chip Resistor - Surface Mount 1712-CPF0603B4K22E1DKR-ND
RES SMD 4.22KOHM 0.1% 1/16W 0603

RES SMD 4.22KOHM 0.1% 1/16W 0603

Buy Now Datasheet
Shenzhen, China
Chip Resistor - Surface Mount
CPF0603B4K22E1
Chip Resistor - Surface Mount CPF0603B4K22E1
RES SMD 4.22KOHM 0.1% 1/16W 0603

RES SMD 4.22KOHM 0.1% 1/16W 0603

Supplier's Site Datasheet
Surface Mount Thin Film Resistor, Cpf Series, 4.22 Kohm, 63 Mw, 0.1%, 50 V Rohs Compliant Te Connectivity - 95W6752 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Cpf Series, 4.22 Kohm, 63 Mw, 0.1%, 50 V Rohs Compliant Te Connectivity
95W6752
Surface Mount Thin Film Resistor, Cpf Series, 4.22 Kohm, 63 Mw, 0.1%, 50 V Rohs Compliant Te Connectivity 95W6752
Surface Mount Thin Film Resistor, CPF Series, 4.22 kohm, 63 mW, - 0.1%, 50 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, CPF Series, 4.22 kohm, 63 mW, - 0.1%, 50 V RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thin Film Resistor, Cpf Series, 4.22 Kohm, 63 Mw, 0.1%, 50 V Neohm Te Connectivity - 21R3171 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Cpf Series, 4.22 Kohm, 63 Mw, 0.1%, 50 V Neohm Te Connectivity
21R3171
Surface Mount Thin Film Resistor, Cpf Series, 4.22 Kohm, 63 Mw, 0.1%, 50 V Neohm Te Connectivity 21R3171
Surface Mount Thin Film Resistor, CPF Series, 4.22 kohm, 63 mW, - 0.1%, 50 V

Surface Mount Thin Film Resistor, CPF Series, 4.22 kohm, 63 mW, - 0.1%, 50 V

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 1712-CPF0603B4K22E1CT-ND CPF0603B4K22E1 95W6752 21R3171
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Surface Mount Thin Film Resistor, Cpf Series, 4.22 Kohm, 63 Mw, 0.1%, 50 V Rohs Compliant Te Connectivity Surface Mount Thin Film Resistor, Cpf Series, 4.22 Kohm, 63 Mw, 0.1%, 50 V Neohm Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD)
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Housed Metal Clad Resistor - RH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Surface Mount Resistors - 2176763-6 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 121 ohms
View Details
2 suppliers
Through Hole Resistors - 1722229 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 0.2000 ohms
View Details