TE Connectivity Surface Mount Resistors CPF0603B49R9E1

Description
TE Connectivity CPF0603B49R9E1
Request a Quote Datasheet
Description
TE Connectivity CPF0603B49R9E1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 1239369 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1239369
Surface Mount Resistors 1239369
TE Connectivity CPF0603B49R9E1

TE Connectivity CPF0603B49R9E1

Supplier's Site
Surface Mount Resistors - 1228896 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1228896
Surface Mount Resistors 1228896
TE Connectivity CPF0603B49R9E1

TE Connectivity CPF0603B49R9E1

Supplier's Site
Chip Resistor - Surface Mount - 1712-CPF0603B49R9E1CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CPF0603B49R9E1CT-ND
Chip Resistor - Surface Mount 1712-CPF0603B49R9E1CT-ND
RES SMD 49.9 OHM 0.1% 1/16W 0603

RES SMD 49.9 OHM 0.1% 1/16W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-CPF0603B49R9E1TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CPF0603B49R9E1TR-ND
Chip Resistor - Surface Mount 1712-CPF0603B49R9E1TR-ND
49.9 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

49.9 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-CPF0603B49R9E1DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CPF0603B49R9E1DKR-ND
Chip Resistor - Surface Mount 1712-CPF0603B49R9E1DKR-ND
RES SMD 49.9 OHM 0.1% 1/16W 0603

RES SMD 49.9 OHM 0.1% 1/16W 0603

Buy Now Datasheet
Surface Mount Thin Film Resistor, Cpf Series, 49.9 Ohm, 63 Mw, 0.1%, 50 V Neohm Te Connectivity - 22R4104 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Cpf Series, 49.9 Ohm, 63 Mw, 0.1%, 50 V Neohm Te Connectivity
22R4104
Surface Mount Thin Film Resistor, Cpf Series, 49.9 Ohm, 63 Mw, 0.1%, 50 V Neohm Te Connectivity 22R4104
Surface Mount Thin Film Resistor, CPF Series, 49.9 ohm, 63 mW, - 0.1%, 50 V

Surface Mount Thin Film Resistor, CPF Series, 49.9 ohm, 63 mW, - 0.1%, 50 V

Supplier's Site
Surface Mount Thin Film Resistor, Cpf Series, 49.9 Ohm, 63 Mw, 0.1%, 50 V Rohs Compliant Te Connectivity - 95W6798 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Cpf Series, 49.9 Ohm, 63 Mw, 0.1%, 50 V Rohs Compliant Te Connectivity
95W6798
Surface Mount Thin Film Resistor, Cpf Series, 49.9 Ohm, 63 Mw, 0.1%, 50 V Rohs Compliant Te Connectivity 95W6798
Surface Mount Thin Film Resistor, CPF Series, 49.9 ohm, 63 mW, - 0.1%, 50 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, CPF Series, 49.9 ohm, 63 mW, - 0.1%, 50 V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 49R9, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity - 06AC1358 - Newark, An Avnet Company
Chicago, IL, United States
Res, 49R9, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity
06AC1358
Res, 49R9, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity 06AC1358
RES, 49R9, 0.1%, 0.063W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:49.9ohm; Product Range:CPF Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

RES, 49R9, 0.1%, 0.063W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:49.9ohm; Product Range:CPF Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

Supplier's Site
Shenzhen, China
Chip Resistor - Surface Mount
CPF0603B49R9E1
Chip Resistor - Surface Mount CPF0603B49R9E1
RES SMD 49.9 OHM 0.1% 1/16W 0603

RES SMD 49.9 OHM 0.1% 1/16W 0603

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 1239369 1712-CPF0603B49R9E1CT-ND 22R4104 95W6798 06AC1358 CPF0603B49R9E1
Product Name Surface Mount Resistors Chip Resistor - Surface Mount Surface Mount Thin Film Resistor, Cpf Series, 49.9 Ohm, 63 Mw, 0.1%, 50 V Neohm Te Connectivity Surface Mount Thin Film Resistor, Cpf Series, 49.9 Ohm, 63 Mw, 0.1%, 50 V Rohs Compliant Te Connectivity Res, 49R9, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity Chip Resistor - Surface Mount
Technology / Construction Thin film Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) 0603; 0603 Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD) 0603 Surface Mount Technology (SMT / SMD)
Standards and Certifications RoHS RoHS RoHS
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Surface Mount Resistors - 2567477 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
View Details