TE Connectivity CPF0603B49K9E1
TE Connectivity CPF0603B49K9E1
RES SMD 49.9KOHM 0.1% 1/16W 0603
49.9 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film
RES SMD 49.9KOHM 0.1% 1/16W 0603
RES SMD 49.9KOHM 0.1% 1/16W 0603
Surface Mount Thin Film Resistor, CPF Series, 49.9 kohm, 63 mW, - 0.1%, 50 V RoHS Compliant: Yes
RES, 49K9, 0.1%, 0.063W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:49.9kohm;
| RS Components, Ltd. | DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | 1239368 | 1712-CPF0603B49K9E1DKR-ND | CPF0603B49K9E1 | 95W6797 | 06AC1357 |
| Product Name | Surface Mount Resistors | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount | Surface Mount Thin Film Resistor, Cpf Series, 49.9 Kohm, 63 Mw, 0.1%, 50 V Rohs Compliant Te Connectivity | Res, 49K9, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity |
| Technology / Construction | Thin film | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) | 0603; 0603 | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD) | 0603 |
| Standards and Certifications | RoHS | RoHS | RoHS | ||
| Configuration | Single Resistor | Single Resistor | Single Resistor | ||
| Category / Application | General Use |