TE Connectivity Chip Resistor - Surface Mount CPF0603B47RE1

Description
47 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet
Description
47 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A103103DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103103DKR-ND
Chip Resistor - Surface Mount A103103DKR-ND
47 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

47 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A103103TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103103TR-ND
Chip Resistor - Surface Mount A103103TR-ND
47 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

47 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A103103CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103103CT-ND
Chip Resistor - Surface Mount A103103CT-ND
47 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

47 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Surface Mount Thin Film Resistor, Cpf Series, 47 Ohm, 63 Mw, 0.1%, 120 V, 0603 [1608 Metric] Rohs Compliant Neohm Te Connectivity - 80P3935 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Cpf Series, 47 Ohm, 63 Mw, 0.1%, 120 V, 0603 [1608 Metric] Rohs Compliant Neohm Te Connectivity
80P3935
Surface Mount Thin Film Resistor, Cpf Series, 47 Ohm, 63 Mw, 0.1%, 120 V, 0603 [1608 Metric] Rohs Compliant Neohm Te Connectivity 80P3935
Surface Mount Thin Film Resistor, CPF Series, 47 ohm, 63 mW, - 0.1%, 120 V, 0603 [1608 Metric] RoHS Compliant: Yes

Surface Mount Thin Film Resistor, CPF Series, 47 ohm, 63 mW, - 0.1%, 120 V, 0603 [1608 Metric] RoHS Compliant: Yes

Supplier's Site
Res, Thin Film, 47R, 0.1%, 50V, 0603; Resistance Neohm Te Connectivity - 84Y4307 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 47R, 0.1%, 50V, 0603; Resistance Neohm Te Connectivity
84Y4307
Res, Thin Film, 47R, 0.1%, 50V, 0603; Resistance Neohm Te Connectivity 84Y4307
RES, THIN FILM, 47R, 0.1%, 50V, 0603; Resistance:47ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision Low TCR; Voltage Rating:50V RoHS Compliant: Yes

RES, THIN FILM, 47R, 0.1%, 50V, 0603; Resistance:47ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision Low TCR; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A103103DKR-ND 80P3935 84Y4307
Product Name Chip Resistor - Surface Mount Surface Mount Thin Film Resistor, Cpf Series, 47 Ohm, 63 Mw, 0.1%, 120 V, 0603 [1608 Metric] Rohs Compliant Neohm Te Connectivity Res, Thin Film, 47R, 0.1%, 50V, 0603; Resistance Neohm Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); 0603 0603; 0603 [1608 Metric]
Resistance Range 47 ohms 47 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details