TE Connectivity 50V 0.063W Resistor CPF0603B470RE1

Description
0603 Thin Film Resistor 470R 0.1% 50V 0.063W SM Product overview: CPF0603B470RE1 from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 0.063W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 50V, 0.063W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CPF0603B470RE1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
0603 Thin Film Resistor 470R 0.1% 50V 0.063W SM Product overview: CPF0603B470RE1 from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 0.063W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 50V, 0.063W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CPF0603B470RE1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
50V 0.063W Resistor - 52-CPF0603B470RE1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
50V 0.063W Resistor
52-CPF0603B470RE1
50V 0.063W Resistor 52-CPF0603B470RE1
0603 Thin Film Resistor 470R 0.1% 50V 0.063W SM Product overview: CPF0603B470RE1 from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 0.063W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 50V, 0.063W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CPF0603B470RE1 can be used for catalog matching and distributor lookup.

0603 Thin Film Resistor 470R 0.1% 50V 0.063W SM Product overview: CPF0603B470RE1 from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 0.063W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 50V, 0.063W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CPF0603B470RE1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - A103101CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103101CT-ND
Chip Resistor - Surface Mount A103101CT-ND
470 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

470 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A103101TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103101TR-ND
Chip Resistor - Surface Mount A103101TR-ND
470 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

470 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A103101DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103101DKR-ND
Chip Resistor - Surface Mount A103101DKR-ND
470 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

470 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1316095-CPF0603B470RE1
Resistors - Chip Resistor - Surface Mount 1316095-CPF0603B470RE1
Win Source Part Number: 1316095-CPF0603B470R E1 Category: Resistors>Chip Resistor - Surface Mount Series: CPF, Neohm Package: Tape & Reel Height - Seated (Max): 0.022" (0.55mm) Tolerance: ±0.1% Temperature Coefficient: ±25ppm/°C Power (Watts): 0.063W, 1/16W Composition: Thin Film Number of Terminations: 2 Resistance: 470 Ohms Package / Case: 0603 (1608 Metric) Supplier Device Package: 0603 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.061" L x 0.031" W (1.55mm x 0.80mm) ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: TE Connectivity Passive Product Base Product Number: CPF0603

Win Source Part Number: 1316095-CPF0603B470RE1
Category: Resistors>Chip Resistor - Surface Mount
Series: CPF, Neohm
Package: Tape & Reel
Height - Seated (Max): 0.022" (0.55mm)
Tolerance: ±0.1%
Temperature Coefficient: ±25ppm/°C
Power (Watts): 0.063W, 1/16W
Composition: Thin Film
Number of Terminations: 2
Resistance: 470 Ohms
Package / Case: 0603 (1608 Metric)
Supplier Device Package: 0603
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.061" L x 0.031" W (1.55mm x 0.80mm)
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Mfr: TE Connectivity Passive Product
Base Product Number: CPF0603

Buy Now Datasheet
Res, Thin Film, 470R, 0.1%, 0.063W, 0603; Resistance Neohm Te Connectivity - 80P3936 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 470R, 0.1%, 0.063W, 0603; Resistance Neohm Te Connectivity
80P3936
Res, Thin Film, 470R, 0.1%, 0.063W, 0603; Resistance Neohm Te Connectivity 80P3936
RES, THIN FILM, 470R, 0.1%, 0.063W, 0603; Resistance:470ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision Low TCR RoHS Compliant: Yes

RES, THIN FILM, 470R, 0.1%, 0.063W, 0603; Resistance:470ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision Low TCR RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 52-CPF0603B470RE1 A103101CT-ND 1316095-CPF0603B470RE1 80P3936
Product Name 50V 0.063W Resistor Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Res, Thin Film, 470R, 0.1%, 0.063W, 0603; Resistance Neohm Te Connectivity
Resistance Range 470 ohms 470 ohms 470 ohms 470 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Operating DC Voltage 50 volts
Operating AC Voltage 50 volts
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2176073-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 619 ohms
View Details
5 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details