TE Connectivity Chip Resistor - Surface Mount CPF0603B470KE1

Description
470 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet
Description
470 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A102278TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102278TR-ND
Chip Resistor - Surface Mount A102278TR-ND
470 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

470 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A102278CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102278CT-ND
Chip Resistor - Surface Mount A102278CT-ND
470 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

470 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A102278DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102278DKR-ND
Chip Resistor - Surface Mount A102278DKR-ND
470 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

470 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Resistor, Thin Film, 470K, 0.1%, 0603; Resistance Te Connectivity - 95W6792 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thin Film, 470K, 0.1%, 0603; Resistance Te Connectivity
95W6792
Resistor, Thin Film, 470K, 0.1%, 0603; Resistance Te Connectivity 95W6792
RESISTOR, THIN FILM, 470K, 0.1%, 0603; Resistance:470kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision Low TCR; Qualification:- RoHS Compliant: Yes

RESISTOR, THIN FILM, 470K, 0.1%, 0603; Resistance:470kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision Low TCR; Qualification:- RoHS Compliant: Yes

Supplier's Site
Res, 470K, 0.1%, 0.063W, 0805, Thin Film; Resistance Neohm Te Connectivity - 20R0852 - Newark, An Avnet Company
Chicago, IL, United States
Res, 470K, 0.1%, 0.063W, 0805, Thin Film; Resistance Neohm Te Connectivity
20R0852
Res, 470K, 0.1%, 0.063W, 0805, Thin Film; Resistance Neohm Te Connectivity 20R0852
RES, 470K, 0.1%, 0.063W, 0805, THIN FILM; Resistance:470kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision Low TCR; Qualification:-RoHS Compliant: Yes

RES, 470K, 0.1%, 0.063W, 0805, THIN FILM; Resistance:470kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision Low TCR; Qualification:-RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 470K, 0.1%, 0.063W, 0402, Thin Film; Resistance Neohm Te Connectivity - 46AK9278 - Newark, An Avnet Company
Chicago, IL, United States
Res, 470K, 0.1%, 0.063W, 0402, Thin Film; Resistance Neohm Te Connectivity
46AK9278
Res, 470K, 0.1%, 0.063W, 0402, Thin Film; Resistance Neohm Te Connectivity 46AK9278
RES, 470K, 0.1%, 0.063W, 0402, THIN FILM; Resistance:470kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision Low TCR; Qualification:-RoHS Compliant: Yes

RES, 470K, 0.1%, 0.063W, 0402, THIN FILM; Resistance:470kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision Low TCR; Qualification:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number A102278TR-ND 95W6792 20R0852 46AK9278
Product Name Chip Resistor - Surface Mount Resistor, Thin Film, 470K, 0.1%, 0603; Resistance Te Connectivity Res, 470K, 0.1%, 0.063W, 0805, Thin Film; Resistance Neohm Te Connectivity Res, 470K, 0.1%, 0.063W, 0402, Thin Film; Resistance Neohm Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application General Use Precision Resistor Precision Resistor Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 0603; 0603 [1608 Metric] 0603; 0805; 0603 [1608 Metric] 0402; 0603; 0603 [1608 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Through Hole Resistors - 1722173 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4C622J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details