TE Connectivity Surface Mount Resistors CPF0603B470KE

Description
TE Connectivity CPF0603B470KE
Request a Quote Datasheet
Description
TE Connectivity CPF0603B470KE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 6662250 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6662250
Surface Mount Resistors 6662250
TE Connectivity CPF0603B470KE

TE Connectivity CPF0603B470KE

Supplier's Site
Surface Mount Resistors - 6662250P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6662250P
Surface Mount Resistors 6662250P
TE Connectivity CPF0603B470KE

TE Connectivity CPF0603B470KE

Supplier's Site
Surface Mount Resistors - 1640399 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1640399
Surface Mount Resistors 1640399
TE Connectivity CPF0603B470KE

TE Connectivity CPF0603B470KE

Supplier's Site
Chip Resistor - Surface Mount - A119964DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A119964DKR-ND
Chip Resistor - Surface Mount A119964DKR-ND
470 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

470 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A119964TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A119964TR-ND
Chip Resistor - Surface Mount A119964TR-ND
470 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

470 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A119964CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A119964CT-ND
Chip Resistor - Surface Mount A119964CT-ND
470 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

470 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Res, 470K, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Neohm Te Connectivity - 01AH1774 - Newark, An Avnet Company
Chicago, IL, United States
Res, 470K, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Neohm Te Connectivity
01AH1774
Res, 470K, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Neohm Te Connectivity 01AH1774
RES, 470K, 0.1%, 0.063W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:470kohm; Product Range:CPF Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

RES, 470K, 0.1%, 0.063W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:470kohm; Product Range:CPF Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 6662250 6662250P A119964DKR-ND 01AH1774
Product Name Surface Mount Resistors Surface Mount Resistors Chip Resistor - Surface Mount Res, 470K, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Neohm Te Connectivity
Technology / Construction Thin film Thin Film (Chip); Thin Film Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) Surface Mount Technology (SMT / SMD); 0603; 0603 0603; 0603 0603
Standards and Certifications RoHS RoHS RoHS
Resistance Range 470000 ohms 470000 ohms
Power Rating 0.0630 watts 0.0630 watts 0.0630 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Surface Mount Resistors - 1249343 - RS Components, Ltd.
Specs
Technology / Construction Nicr alloy
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m)
Standards and Certifications RoHS; No
View Details
Through Hole Resistors - 2019-CF1/4CT52R4R7JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers