TE Connectivity Chip Resistor - Surface Mount CPF0603B45K3E

Description
RES SMD 45.3KOHM 0.1% 1/16W 0603
Request a Quote Datasheet
Description
RES SMD 45.3KOHM 0.1% 1/16W 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-CPF0603B45K3EDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CPF0603B45K3EDKR-ND
Chip Resistor - Surface Mount 1712-CPF0603B45K3EDKR-ND
RES SMD 45.3KOHM 0.1% 1/16W 0603

RES SMD 45.3KOHM 0.1% 1/16W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-CPF0603B45K3ETR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CPF0603B45K3ETR-ND
Chip Resistor - Surface Mount 1712-CPF0603B45K3ETR-ND
45.3 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

45.3 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-CPF0603B45K3ECT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CPF0603B45K3ECT-ND
Chip Resistor - Surface Mount 1712-CPF0603B45K3ECT-ND
RES SMD 45.3KOHM 0.1% 1/16W 0603

RES SMD 45.3KOHM 0.1% 1/16W 0603

Buy Now Datasheet
Res, 45K3, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Neohm Te Connectivity - 01AH1507 - Newark, An Avnet Company
Chicago, IL, United States
Res, 45K3, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Neohm Te Connectivity
01AH1507
Res, 45K3, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Neohm Te Connectivity 01AH1507
RES, 45K3, 0.1%, 0.063W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:45.3kohm; Product Range:CPF Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%;RoHS Compliant: Yes

RES, 45K3, 0.1%, 0.063W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:45.3kohm; Product Range:CPF Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%;RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1712-CPF0603B45K3EDKR-ND 01AH1507
Product Name Chip Resistor - Surface Mount Res, 45K3, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Neohm Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 0603
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-2176094-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 174000 ohms
View Details
3 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details