The Resistor 06AC1355 is a thin film precision resistor with a resistance value of 43.2 kΩ and a tolerance of ±0.1%. It is housed in a 0603 case style, suitable for applications requiring high accuracy and stability. The resistor has a power rating of 0.063W and a maximum operating voltage of 50V. It features a temperature coefficient of resistance (TCR) of 15 ppm/°C, ensuring minimal drift with temperature changes. The operating temperature range is from -55°C to +155°C, and it has an insulation resistance greater than 1000 MΩ. This component is compliant with RoHS standards, making it suitable for environmentally conscious designs.
RES SMD 43.2KOHM 0.1% 1/16W 0603
RES SMD 43.2KOHM 0.1% 1/16W 0603
43.2 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film
RES SMD 43.2KOHM 0.1% 1/16W 0603
Surface Mount Thin Film Resistor, CPF Series, 43.2 kohm, 63 mW, - 0.1%, 50 V RoHS Compliant: Yes
RES, 43K2, 0.1%, 0.063W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:43.2kohm;
| DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | 1712-CPF0603B43K2E1DKR-ND | CPF0603B43K2E1 | 95W6776 | 06AC1355 |
| Product Name | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount | Surface Mount Thin Film Resistor, Cpf Series, 43.2 Kohm, 63 Mw, 0.1%, 50 V Rohs Compliant Te Connectivity | Res, 43K2, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity |
| Configuration | Single Resistor | Single Resistor | Single Resistor | |
| Category / Application | General Use | |||
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | 0603; 0603 | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD) | 0603 |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % |