TE Connectivity Chip Resistor - Surface Mount CPF0603B430KE1

Description
430 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet
Description
430 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A102274TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102274TR-ND
Chip Resistor - Surface Mount A102274TR-ND
430 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

430 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A102274DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102274DKR-ND
Chip Resistor - Surface Mount A102274DKR-ND
430 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

430 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A102274CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102274CT-ND
Chip Resistor - Surface Mount A102274CT-ND
430 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

430 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CPF0603B430KE1 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CPF0603B430KE1
Chip Resistor - Surface Mount CPF0603B430KE1
RES SMD 430K OHM 0.1% 1/16W 0603

RES SMD 430K OHM 0.1% 1/16W 0603

Supplier's Site Datasheet
Resistor, Thin Film, 430K, 0.1%, 0603; Resistance Te Connectivity - 95W6779 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thin Film, 430K, 0.1%, 0603; Resistance Te Connectivity
95W6779
Resistor, Thin Film, 430K, 0.1%, 0603; Resistance Te Connectivity 95W6779
RESISTOR, THIN FILM, 430K, 0.1%, 0603; Resistance:430kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision Low TCR; Qualification:- RoHS Compliant: Yes

RESISTOR, THIN FILM, 430K, 0.1%, 0603; Resistance:430kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision Low TCR; Qualification:- RoHS Compliant: Yes

Supplier's Site
Res, 430K, 0.1%, 0.063W, 0805, Thin Film; Resistance Neohm Te Connectivity - 20R0851 - Newark, An Avnet Company
Chicago, IL, United States
Res, 430K, 0.1%, 0.063W, 0805, Thin Film; Resistance Neohm Te Connectivity
20R0851
Res, 430K, 0.1%, 0.063W, 0805, Thin Film; Resistance Neohm Te Connectivity 20R0851
RES, 430K, 0.1%, 0.063W, 0805, THIN FILM; Resistance:430kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision Low TCR; Qualification:-RoHS Compliant: Yes

RES, 430K, 0.1%, 0.063W, 0805, THIN FILM; Resistance:430kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision Low TCR; Qualification:-RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 430K, 0.1%, 0.063W, 0402, Thin Film; Resistance Neohm Te Connectivity - 46AK9277 - Newark, An Avnet Company
Chicago, IL, United States
Res, 430K, 0.1%, 0.063W, 0402, Thin Film; Resistance Neohm Te Connectivity
46AK9277
Res, 430K, 0.1%, 0.063W, 0402, Thin Film; Resistance Neohm Te Connectivity 46AK9277
RES, 430K, 0.1%, 0.063W, 0402, THIN FILM; Resistance:430kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision Low TCR; Qualification:-RoHS Compliant: Yes

RES, 430K, 0.1%, 0.063W, 0402, THIN FILM; Resistance:430kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision Low TCR; Qualification:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Chip Resistors Resistors Resistors Resistors
Product Number A102274TR-ND CPF0603B430KE1 95W6779 20R0851 46AK9277
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Resistor, Thin Film, 430K, 0.1%, 0603; Resistance Te Connectivity Res, 430K, 0.1%, 0.063W, 0805, Thin Film; Resistance Neohm Te Connectivity Res, 430K, 0.1%, 0.063W, 0402, Thin Film; Resistance Neohm Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application General Use Precision Resistor Precision Resistor Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 0603; 0603 [1608 Metric] 0603; 0805; 0603 [1608 Metric] 0402; 0603; 0603 [1608 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistors - Chip Resistor - Surface Mount - 1375181-BVS-A-R004-1.0 - Win Source Electronics
Specs
Resistance Range 0.0040 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers