TE Connectivity Chip Resistor - Surface Mount CPF0603B42R2E1

Description
RES SMD 42.2 OHM 0.1% 1/16W 0603
Request a Quote Datasheet
Description
RES SMD 42.2 OHM 0.1% 1/16W 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-CPF0603B42R2E1DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CPF0603B42R2E1DKR-ND
Chip Resistor - Surface Mount 1712-CPF0603B42R2E1DKR-ND
RES SMD 42.2 OHM 0.1% 1/16W 0603

RES SMD 42.2 OHM 0.1% 1/16W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-CPF0603B42R2E1TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CPF0603B42R2E1TR-ND
Chip Resistor - Surface Mount 1712-CPF0603B42R2E1TR-ND
42.2 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

42.2 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-CPF0603B42R2E1CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CPF0603B42R2E1CT-ND
Chip Resistor - Surface Mount 1712-CPF0603B42R2E1CT-ND
RES SMD 42.2 OHM 0.1% 1/16W 0603

RES SMD 42.2 OHM 0.1% 1/16W 0603

Buy Now Datasheet
Surface Mount Thin Film Resistor, Cpf Series, 42.2 Ohm, 63 Mw, 0.1%, 50 V Rohs Compliant Te Connectivity - 95W6773 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Cpf Series, 42.2 Ohm, 63 Mw, 0.1%, 50 V Rohs Compliant Te Connectivity
95W6773
Surface Mount Thin Film Resistor, Cpf Series, 42.2 Ohm, 63 Mw, 0.1%, 50 V Rohs Compliant Te Connectivity 95W6773
Surface Mount Thin Film Resistor, CPF Series, 42.2 ohm, 63 mW, - 0.1%, 50 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, CPF Series, 42.2 ohm, 63 mW, - 0.1%, 50 V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 42R2, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity - 06AC1354 - Newark, An Avnet Company
Chicago, IL, United States
Res, 42R2, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity
06AC1354
Res, 42R2, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity 06AC1354
RES, 42R2, 0.1%, 0.063W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:42.2ohm; Product Range:CPF Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

RES, 42R2, 0.1%, 0.063W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:42.2ohm; Product Range:CPF Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Chip Resistor - Surface Mount
CPF0603B42R2E1
Chip Resistor - Surface Mount CPF0603B42R2E1
RES SMD 42.2 OHM 0.1% 1/16W 0603

RES SMD 42.2 OHM 0.1% 1/16W 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors
Product Number 1712-CPF0603B42R2E1DKR-ND 95W6773 06AC1354 CPF0603B42R2E1
Product Name Chip Resistor - Surface Mount Surface Mount Thin Film Resistor, Cpf Series, 42.2 Ohm, 63 Mw, 0.1%, 50 V Rohs Compliant Te Connectivity Res, 42R2, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD) 0603 Surface Mount Technology (SMT / SMD)
Resistance Range 42.2 ohms 42.2 ohms 42.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 4W Resistor - 52-VMS-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers