TE Connectivity Chip Resistor - Surface Mount CPF0603B41K2E1

Description
RES SMD 41.2KOHM 0.1% 1/16W 0603
Request a Quote Datasheet
Description
RES SMD 41.2KOHM 0.1% 1/16W 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-CPF0603B41K2E1CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CPF0603B41K2E1CT-ND
Chip Resistor - Surface Mount 1712-CPF0603B41K2E1CT-ND
RES SMD 41.2KOHM 0.1% 1/16W 0603

RES SMD 41.2KOHM 0.1% 1/16W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-CPF0603B41K2E1TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CPF0603B41K2E1TR-ND
Chip Resistor - Surface Mount 1712-CPF0603B41K2E1TR-ND
41.2 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

41.2 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-CPF0603B41K2E1DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CPF0603B41K2E1DKR-ND
Chip Resistor - Surface Mount 1712-CPF0603B41K2E1DKR-ND
RES SMD 41.2KOHM 0.1% 1/16W 0603

RES SMD 41.2KOHM 0.1% 1/16W 0603

Buy Now Datasheet
Shenzhen, China
Chip Resistor - Surface Mount
CPF0603B41K2E1
Chip Resistor - Surface Mount CPF0603B41K2E1
RES SMD 41.2KOHM 0.1% 1/16W 0603

RES SMD 41.2KOHM 0.1% 1/16W 0603

Supplier's Site Datasheet
Res, 41K2, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity - 06AC1352 - Newark, An Avnet Company
Chicago, IL, United States
Res, 41K2, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity
06AC1352
Res, 41K2, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity 06AC1352
RES, 41K2, 0.1%, 0.063W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:41.2kohm; Product Range:CPF Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%;RoHS Compliant: Yes

RES, 41K2, 0.1%, 0.063W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:41.2kohm; Product Range:CPF Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%;RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 1712-CPF0603B41K2E1CT-ND CPF0603B41K2E1 06AC1352
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 41K2, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD) 0603
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Shunt Resistor - Two Terminal Surface Mount - GMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers