The Resistor, part number 57AC1123, is a thin film precision resistor with a resistance value of 412 kΩ and a tolerance of ±0.1%. It is housed in a 0603 case style, which measures 1.6 mm x 0.8 mm. This resistor has a power rating of 0.063 W (63 mW) and a maximum operating voltage of 50 V. It features a temperature coefficient of resistance (TCR) of 15 ppm/°C, ensuring high stability and accuracy in various applications. The operating temperature range is from -55°C to +155°C, making it suitable for demanding environments. The resistor is RoHS compliant, indicating it meets environmental standards. This product is ideal for applications in communications, industrial controls, instrumentation, and medical devices where precision and reliability are critical.
412 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film
RES, 412K, 0.1%, 0.063W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:412kohm; Product Range:CPF Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | CPF0603B412KE1-ND | 57AC1123 |
| Product Name | Chip Resistor - Surface Mount | Res, 412K, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity |
| Configuration | Single Resistor | Single Resistor |
| Category / Application | General Use | |
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | 0603; 0603 | 0603 |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % |