TE Connectivity Chip Resistor - Surface Mount CPF0603B402RE1

Description
RES SMD 402 OHM 0.1% 1/16W 0603
Request a Quote Datasheet
Description
RES SMD 402 OHM 0.1% 1/16W 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-CPF0603B402RE1CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CPF0603B402RE1CT-ND
Chip Resistor - Surface Mount 1712-CPF0603B402RE1CT-ND
RES SMD 402 OHM 0.1% 1/16W 0603

RES SMD 402 OHM 0.1% 1/16W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-CPF0603B402RE1TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CPF0603B402RE1TR-ND
Chip Resistor - Surface Mount 1712-CPF0603B402RE1TR-ND
402 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

402 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-CPF0603B402RE1DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CPF0603B402RE1DKR-ND
Chip Resistor - Surface Mount 1712-CPF0603B402RE1DKR-ND
RES SMD 402 OHM 0.1% 1/16W 0603

RES SMD 402 OHM 0.1% 1/16W 0603

Buy Now Datasheet
Surface Mount Resistors - 1239331 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1239331
Surface Mount Resistors 1239331
TE Connectivity CPF0603B402RE1

TE Connectivity CPF0603B402RE1

Supplier's Site
Surface Mount Resistors - 1228858 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1228858
Surface Mount Resistors 1228858
TE Connectivity CPF0603B402RE1

TE Connectivity CPF0603B402RE1

Supplier's Site
Resistors - Chip Resistor - Surface Mount - CPF0603B402RE1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
CPF0603B402RE1
Resistors - Chip Resistor - Surface Mount CPF0603B402RE1
RES SMD 402 OHM 0.1% 1/16W 0603

RES SMD 402 OHM 0.1% 1/16W 0603

Supplier's Site
Shenzhen, China
Chip Resistor - Surface Mount
CPF0603B402RE1
Chip Resistor - Surface Mount CPF0603B402RE1
RES SMD 402 OHM 0.1% 1/16W 0603

RES SMD 402 OHM 0.1% 1/16W 0603

Supplier's Site Datasheet
Surface Mount Thin Film Resistor, Cpf Series, 402 Ohm, 63 Mw, 0.1%, 50 V, 0603 [1608 Metric] Rohs Compliant Te Connectivity - 95W6768 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Cpf Series, 402 Ohm, 63 Mw, 0.1%, 50 V, 0603 [1608 Metric] Rohs Compliant Te Connectivity
95W6768
Surface Mount Thin Film Resistor, Cpf Series, 402 Ohm, 63 Mw, 0.1%, 50 V, 0603 [1608 Metric] Rohs Compliant Te Connectivity 95W6768
Surface Mount Thin Film Resistor, CPF Series, 402 ohm, 63 mW, - 0.1%, 50 V, 0603 [1608 Metric] RoHS Compliant: Yes

Surface Mount Thin Film Resistor, CPF Series, 402 ohm, 63 mW, - 0.1%, 50 V, 0603 [1608 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 402R, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity - 06AC1351 - Newark, An Avnet Company
Chicago, IL, United States
Res, 402R, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity
06AC1351
Res, 402R, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity 06AC1351
RES, 402R, 0.1%, 0.063W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:402ohm; Product Range:CPF Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

RES, 402R, 0.1%, 0.063W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:402ohm; Product Range:CPF Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 1712-CPF0603B402RE1CT-ND 1239331 CPF0603B402RE1 CPF0603B402RE1 95W6768 06AC1351
Product Name Chip Resistor - Surface Mount Surface Mount Resistors Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount Surface Mount Thin Film Resistor, Cpf Series, 402 Ohm, 63 Mw, 0.1%, 50 V, 0603 [1608 Metric] Rohs Compliant Te Connectivity Res, 402R, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin film Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) 0603; 0603 (1608 Metric) Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); 0603 0603
Resistance Range 402 ohms 402 ohms 402 ohms 402 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD103GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 1722169 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details