TE Connectivity Chip Resistor - Surface Mount CPF0603B3R74E

Description
3.74 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote
Description
3.74 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Resistor CPF0603B3R74E is a precision surface mount resistor with a resistance value of 3.74 Ω and a tolerance of 0.1%. It is designed for surface mounting and comes in a compact 0603 package size, measuring 1.55 x 0.8 x 0.45 mm. The resistor has a power rating of 0.063 W and a voltage rating of 50 V. It operates within a temperature range of -55 to 155 °C and features a temperature coefficient of ±25 ppm/°C. This resistor is compliant with EU RoHS and ELV directives, ensuring it meets environmental standards. It is packaged in a taped and reeled format for easy handling and assembly.

Datasheet Summary
Powered by GS/AI

The Resistor CPF0603B3R74E is a precision surface mount resistor with a resistance value of 3.74 Ω and a tolerance of 0.1%. It is designed for surface mounting and comes in a compact 0603 package size, measuring 1.55 x 0.8 x 0.45 mm. The resistor has a power rating of 0.063 W and a voltage rating of 50 V. It operates within a temperature range of -55 to 155 °C and features a temperature coefficient of ±25 ppm/°C. This resistor is compliant with EU RoHS and ELV directives, ensuring it meets environmental standards. It is packaged in a taped and reeled format for easy handling and assembly.

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-CPF0603B3R74ETR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CPF0603B3R74ETR-ND
Chip Resistor - Surface Mount 1712-CPF0603B3R74ETR-ND
3.74 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

3.74 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Res, 3R74, 0.1%, 0.063W, 0603, Thin Film Rohs Compliant Neohm Te Connectivity - 91AH6740 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3R74, 0.1%, 0.063W, 0603, Thin Film Rohs Compliant Neohm Te Connectivity
91AH6740
Res, 3R74, 0.1%, 0.063W, 0603, Thin Film Rohs Compliant Neohm Te Connectivity 91AH6740
RES, 3R74, 0.1%, 0.063W, 0603, THIN FILM ROHS COMPLIANT: YES

RES, 3R74, 0.1%, 0.063W, 0603, THIN FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet
Shenzhen, China
Chip Resistor - Surface Mount
CPF0603B3R74E
Chip Resistor - Surface Mount CPF0603B3R74E
CPF 0603 3R74 0.1% 25PPM 5K RL

CPF 0603 3R74 0.1% 25PPM 5K RL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number 1712-CPF0603B3R74ETR-ND 91AH6740 CPF0603B3R74E
Product Name Chip Resistor - Surface Mount Res, 3R74, 0.1%, 0.063W, 0603, Thin Film Rohs Compliant Neohm Te Connectivity Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 0603 Surface Mount Technology (SMT / SMD)
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Surface Mount Resistors - 1-1614349-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10.2 ohms
View Details
2 suppliers
Through Hole Resistors - 1469488 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details