TE Connectivity Chip Resistor - Surface Mount CPF0603B3R65E1

Description
3.65 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet
Description
3.65 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-CPF0603B3R65E1TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CPF0603B3R65E1TR-ND
Chip Resistor - Surface Mount 1712-CPF0603B3R65E1TR-ND
3.65 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

3.65 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-CPF0603B3R65E1CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CPF0603B3R65E1CT-ND
Chip Resistor - Surface Mount 1712-CPF0603B3R65E1CT-ND
3.65 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

3.65 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-CPF0603B3R65E1DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CPF0603B3R65E1DKR-ND
Chip Resistor - Surface Mount 1712-CPF0603B3R65E1DKR-ND
CPF 0603 3R65 0.1% 25PPM 1K RL

CPF 0603 3R65 0.1% 25PPM 1K RL

Buy Now Datasheet
Res, 3R65, 0.1%, 0.063W, 0603, Thin Film Rohs Compliant Neohm Te Connectivity - 91AH6739 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3R65, 0.1%, 0.063W, 0603, Thin Film Rohs Compliant Neohm Te Connectivity
91AH6739
Res, 3R65, 0.1%, 0.063W, 0603, Thin Film Rohs Compliant Neohm Te Connectivity 91AH6739
RES, 3R65, 0.1%, 0.063W, 0603, THIN FILM ROHS COMPLIANT: YES

RES, 3R65, 0.1%, 0.063W, 0603, THIN FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1712-CPF0603B3R65E1TR-ND 91AH6739
Product Name Chip Resistor - Surface Mount Res, 3R65, 0.1%, 0.063W, 0603, Thin Film Rohs Compliant Neohm Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 0603
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623714-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2.2 ohms
Tolerance 5 +/- %
View Details
2 suppliers
0.033 OHM 10W Resistor - 53-PBV-R033-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0330 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers