TE Connectivity Chip Resistor - Surface Mount CPF0603B3R32E1

Description
3.32 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet
Description
3.32 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-CPF0603B3R32E1TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CPF0603B3R32E1TR-ND
Chip Resistor - Surface Mount 1712-CPF0603B3R32E1TR-ND
3.32 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

3.32 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-CPF0603B3R32E1CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CPF0603B3R32E1CT-ND
Chip Resistor - Surface Mount 1712-CPF0603B3R32E1CT-ND
3.32 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

3.32 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-CPF0603B3R32E1DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CPF0603B3R32E1DKR-ND
Chip Resistor - Surface Mount 1712-CPF0603B3R32E1DKR-ND
CPF 0603 3R32 0.1% 25PPM 1K RL

CPF 0603 3R32 0.1% 25PPM 1K RL

Buy Now Datasheet
Res, 3R32, 0.1%, 0.063W, 0603, Thin Film Rohs Compliant Neohm Te Connectivity - 91AH6731 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3R32, 0.1%, 0.063W, 0603, Thin Film Rohs Compliant Neohm Te Connectivity
91AH6731
Res, 3R32, 0.1%, 0.063W, 0603, Thin Film Rohs Compliant Neohm Te Connectivity 91AH6731
RES, 3R32, 0.1%, 0.063W, 0603, THIN FILM ROHS COMPLIANT: YES

RES, 3R32, 0.1%, 0.063W, 0603, THIN FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1712-CPF0603B3R32E1TR-ND 91AH6731
Product Name Chip Resistor - Surface Mount Res, 3R32, 0.1%, 0.063W, 0603, Thin Film Rohs Compliant Neohm Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 0603
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details