TE Connectivity Chip Resistor - Surface Mount CPF0603B3R16E

Description
3.16 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet
Description
3.16 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-CPF0603B3R16ETR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CPF0603B3R16ETR-ND
Chip Resistor - Surface Mount 1712-CPF0603B3R16ETR-ND
3.16 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

3.16 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Res, 3R16, 0.1%, 0.063W, 0603, Thin Film Rohs Compliant Neohm Te Connectivity - 91AH6726 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3R16, 0.1%, 0.063W, 0603, Thin Film Rohs Compliant Neohm Te Connectivity
91AH6726
Res, 3R16, 0.1%, 0.063W, 0603, Thin Film Rohs Compliant Neohm Te Connectivity 91AH6726
RES, 3R16, 0.1%, 0.063W, 0603, THIN FILM ROHS COMPLIANT: YES

RES, 3R16, 0.1%, 0.063W, 0603, THIN FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1712-CPF0603B3R16ETR-ND 91AH6726
Product Name Chip Resistor - Surface Mount Res, 3R16, 0.1%, 0.063W, 0603, Thin Film Rohs Compliant Neohm Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 0603
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details