TE Connectivity Chip Resistor - Surface Mount CPF0603B3K9E1

Description
3.9 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet
Description
3.9 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A103098CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103098CT-ND
Chip Resistor - Surface Mount A103098CT-ND
3.9 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

3.9 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A103098DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103098DKR-ND
Chip Resistor - Surface Mount A103098DKR-ND
3.9 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

3.9 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A103098TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103098TR-ND
Chip Resistor - Surface Mount A103098TR-ND
3.9 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

3.9 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Res, Thin Film, 3K9, 0.1%, 0.063W, 0603; Resistance Neohm Te Connectivity - 80P3926 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 3K9, 0.1%, 0.063W, 0603; Resistance Neohm Te Connectivity
80P3926
Res, Thin Film, 3K9, 0.1%, 0.063W, 0603; Resistance Neohm Te Connectivity 80P3926
RES, THIN FILM, 3K9, 0.1%, 0.063W, 0603; Resistance:3.9kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision Low TCR RoHS Compliant: Yes

RES, THIN FILM, 3K9, 0.1%, 0.063W, 0603; Resistance:3.9kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision Low TCR RoHS Compliant: Yes

Supplier's Site
Surface Mount Thin Film Resistor, Cpf Series, 3.9 Kohm, 63 Mw, 0.1%, 50 V Neohm Te Connectivity - 22R9723 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Cpf Series, 3.9 Kohm, 63 Mw, 0.1%, 50 V Neohm Te Connectivity
22R9723
Surface Mount Thin Film Resistor, Cpf Series, 3.9 Kohm, 63 Mw, 0.1%, 50 V Neohm Te Connectivity 22R9723
Surface Mount Thin Film Resistor, CPF Series, 3.9 kohm, 63 mW, - 0.1%, 50 V

Surface Mount Thin Film Resistor, CPF Series, 3.9 kohm, 63 mW, - 0.1%, 50 V

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A103098CT-ND 80P3926 22R9723
Product Name Chip Resistor - Surface Mount Res, Thin Film, 3K9, 0.1%, 0.063W, 0603; Resistance Neohm Te Connectivity Surface Mount Thin Film Resistor, Cpf Series, 3.9 Kohm, 63 Mw, 0.1%, 50 V Neohm Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 0603; 0603 [1608 Metric] Surface Mount Technology (SMT / SMD)
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622561-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 732 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Surface Mount Resistors - 2573298 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 47000 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount - VMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/4CT52R105JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers