TE Connectivity Chip Resistor - Surface Mount CPF0603B3K74E1

Description
3.74 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet
Description
3.74 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-CPF0603B3K74E1TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CPF0603B3K74E1TR-ND
Chip Resistor - Surface Mount 1712-CPF0603B3K74E1TR-ND
3.74 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

3.74 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-CPF0603B3K74E1DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CPF0603B3K74E1DKR-ND
Chip Resistor - Surface Mount 1712-CPF0603B3K74E1DKR-ND
RES SMD 3.74KOHM 0.1% 1/16W 0603

RES SMD 3.74KOHM 0.1% 1/16W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-CPF0603B3K74E1CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CPF0603B3K74E1CT-ND
Chip Resistor - Surface Mount 1712-CPF0603B3K74E1CT-ND
RES SMD 3.74KOHM 0.1% 1/16W 0603

RES SMD 3.74KOHM 0.1% 1/16W 0603

Buy Now Datasheet
Surface Mount Resistors - 1228854 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1228854
Surface Mount Resistors 1228854
TE Connectivity CPF0603B3K74E1

TE Connectivity CPF0603B3K74E1

Supplier's Site
Surface Mount Resistors - 1239327 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1239327
Surface Mount Resistors 1239327
TE Connectivity CPF0603B3K74E1

TE Connectivity CPF0603B3K74E1

Supplier's Site
Surface Mount Thin Film Resistor, Cpf Series, 3.74 Kohm, 63 Mw, 0.1%, 50 V Rohs Compliant Te Connectivity - 95W6689 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Cpf Series, 3.74 Kohm, 63 Mw, 0.1%, 50 V Rohs Compliant Te Connectivity
95W6689
Surface Mount Thin Film Resistor, Cpf Series, 3.74 Kohm, 63 Mw, 0.1%, 50 V Rohs Compliant Te Connectivity 95W6689
Surface Mount Thin Film Resistor, CPF Series, 3.74 kohm, 63 mW, - 0.1%, 50 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, CPF Series, 3.74 kohm, 63 mW, - 0.1%, 50 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 1712-CPF0603B3K74E1TR-ND 1228854 95W6689
Product Name Chip Resistor - Surface Mount Surface Mount Resistors Surface Mount Thin Film Resistor, Cpf Series, 3.74 Kohm, 63 Mw, 0.1%, 50 V Rohs Compliant Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin film Thin Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) Surface Mount Technology (SMT / SMD)
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 3-1622826-4 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 330 ohms
View Details
3 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details