TE Connectivity Chip Resistor - Surface Mount CPF0603B3K4E1

Description
3.4 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet
Description
3.4 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-CPF0603B3K4E1TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CPF0603B3K4E1TR-ND
Chip Resistor - Surface Mount 1712-CPF0603B3K4E1TR-ND
3.4 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

3.4 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-CPF0603B3K4E1DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CPF0603B3K4E1DKR-ND
Chip Resistor - Surface Mount 1712-CPF0603B3K4E1DKR-ND
RES SMD 3.4K OHM 0.1% 1/16W 0603

RES SMD 3.4K OHM 0.1% 1/16W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-CPF0603B3K4E1CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CPF0603B3K4E1CT-ND
Chip Resistor - Surface Mount 1712-CPF0603B3K4E1CT-ND
RES SMD 3.4K OHM 0.1% 1/16W 0603

RES SMD 3.4K OHM 0.1% 1/16W 0603

Buy Now Datasheet
Surface Mount Resistors - 1228851 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1228851
Surface Mount Resistors 1228851
TE Connectivity CPF0603B3K4E1

TE Connectivity CPF0603B3K4E1

Supplier's Site
Surface Mount Resistors - 1239324 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1239324
Surface Mount Resistors 1239324
TE Connectivity CPF0603B3K4E1

TE Connectivity CPF0603B3K4E1

Supplier's Site
Surface Mount Thin Film Resistor, Cpf Series, 3.4 Kohm, 63 Mw, 0.1%, 50 V Rohs Compliant Te Connectivity - 95W6684 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Cpf Series, 3.4 Kohm, 63 Mw, 0.1%, 50 V Rohs Compliant Te Connectivity
95W6684
Surface Mount Thin Film Resistor, Cpf Series, 3.4 Kohm, 63 Mw, 0.1%, 50 V Rohs Compliant Te Connectivity 95W6684
Surface Mount Thin Film Resistor, CPF Series, 3.4 kohm, 63 mW, - 0.1%, 50 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, CPF Series, 3.4 kohm, 63 mW, - 0.1%, 50 V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 3K4, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity - 06AC1335 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K4, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity
06AC1335
Res, 3K4, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity 06AC1335
RES, 3K4, 0.1%, 0.063W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:3.4kohm; Product Range:CPF Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

RES, 3K4, 0.1%, 0.063W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:3.4kohm; Product Range:CPF Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Chip Resistor - Surface Mount
CPF0603B3K4E1
Chip Resistor - Surface Mount CPF0603B3K4E1
RES SMD 3.4K OHM 0.1% 1/16W 0603

RES SMD 3.4K OHM 0.1% 1/16W 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 1712-CPF0603B3K4E1TR-ND 1228851 95W6684 06AC1335 CPF0603B3K4E1
Product Name Chip Resistor - Surface Mount Surface Mount Resistors Surface Mount Thin Film Resistor, Cpf Series, 3.4 Kohm, 63 Mw, 0.1%, 50 V Rohs Compliant Te Connectivity Res, 3K4, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin film Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) Surface Mount Technology (SMT / SMD) 0603 Surface Mount Technology (SMT / SMD)
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722188 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details