TE Connectivity CPF0603B3K0E
TE Connectivity CPF0603B3K0E
3 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film
RES SMD 3K OHM 0.1% 1/16W 0603
RES SMD 3K OHM 0.1% 1/16W 0603
RES SMD 3K OHM 0.1% 1/16W 0603
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | 6662073P | 1640394 | 1712-CPF0603B3K0ETR-ND | CPF0603B3K0E |
| Product Name | Surface Mount Resistors | Surface Mount Resistors | Chip Resistor - Surface Mount | Resistors - Chip Resistor - Surface Mount |
| Technology / Construction | Thin Film (Chip); Thin Film | Thin film | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 0603; 0603 | Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) | 0603; 0603 | 0603; 0603 (1608 Metric) |
| Resistance Range | 3000 ohms | 3000 ohms | ||
| Power Rating | 0.0630 watts | 0.0630 watts | 0.0630 to 0.0625 watts | |
| Standards and Certifications | RoHS | RoHS |