TE Connectivity Chip Resistor - Surface Mount CPF0603B39RE1

Description
39 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet
Description
39 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A103095DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103095DKR-ND
Chip Resistor - Surface Mount A103095DKR-ND
39 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

39 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A103095TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103095TR-ND
Chip Resistor - Surface Mount A103095TR-ND
39 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

39 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A103095CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103095CT-ND
Chip Resistor - Surface Mount A103095CT-ND
39 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

39 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Surface Mount Thin Film Resistor, Cpf Series, 39 Ohm, 63 Mw, 0.1%, 120 V, 0603 [1608 Metric] Rohs Compliant Neohm Te Connectivity - 80P3931 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Cpf Series, 39 Ohm, 63 Mw, 0.1%, 120 V, 0603 [1608 Metric] Rohs Compliant Neohm Te Connectivity
80P3931
Surface Mount Thin Film Resistor, Cpf Series, 39 Ohm, 63 Mw, 0.1%, 120 V, 0603 [1608 Metric] Rohs Compliant Neohm Te Connectivity 80P3931
Surface Mount Thin Film Resistor, CPF Series, 39 ohm, 63 mW, - 0.1%, 120 V, 0603 [1608 Metric] RoHS Compliant: Yes

Surface Mount Thin Film Resistor, CPF Series, 39 ohm, 63 mW, - 0.1%, 120 V, 0603 [1608 Metric] RoHS Compliant: Yes

Supplier's Site
Chip Resistor - Surface Mount - CPF0603B39RE1 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CPF0603B39RE1
Chip Resistor - Surface Mount CPF0603B39RE1
RES SMD 39 OHM 0.1% 1/16W 0603

RES SMD 39 OHM 0.1% 1/16W 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number A103095DKR-ND 80P3931 CPF0603B39RE1
Product Name Chip Resistor - Surface Mount Surface Mount Thin Film Resistor, Cpf Series, 39 Ohm, 63 Mw, 0.1%, 120 V, 0603 [1608 Metric] Rohs Compliant Neohm Te Connectivity Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); 0603
Resistance Range 39 ohms 39 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through-Hole Resistors - 1-1623728-4 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2200 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details