TE Connectivity Chip Resistor - Surface Mount CPF0603B390KE1

Description
390 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet
Description
390 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A103092TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103092TR-ND
Chip Resistor - Surface Mount A103092TR-ND
390 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

390 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A103092DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103092DKR-ND
Chip Resistor - Surface Mount A103092DKR-ND
390 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

390 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A103092CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103092CT-ND
Chip Resistor - Surface Mount A103092CT-ND
390 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

390 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CPF0603B390KE1 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CPF0603B390KE1
Chip Resistor - Surface Mount CPF0603B390KE1
RES SMD 390K OHM 0.1% 1/16W 0603

RES SMD 390K OHM 0.1% 1/16W 0603

Supplier's Site Datasheet
Resistor, Thin Film, 390K, 0.1%, 0603; Resistance Te Connectivity - 95W6747 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thin Film, 390K, 0.1%, 0603; Resistance Te Connectivity
95W6747
Resistor, Thin Film, 390K, 0.1%, 0603; Resistance Te Connectivity 95W6747
RESISTOR, THIN FILM, 390K, 0.1%, 0603; Resistance:390kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision Low TCR; Qualification:- RoHS Compliant: Yes

RESISTOR, THIN FILM, 390K, 0.1%, 0603; Resistance:390kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision Low TCR; Qualification:- RoHS Compliant: Yes

Supplier's Site
Res, 390K, 0.1%, 0.063W, 0603, Thin Film; Resistance Neohm Te Connectivity - 21R3098 - Newark, An Avnet Company
Chicago, IL, United States
Res, 390K, 0.1%, 0.063W, 0603, Thin Film; Resistance Neohm Te Connectivity
21R3098
Res, 390K, 0.1%, 0.063W, 0603, Thin Film; Resistance Neohm Te Connectivity 21R3098
RES, 390K, 0.1%, 0.063W, 0603, THIN FILM; Resistance:390kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision Low TCR; Qualification:-RoHS Compliant: Yes

RES, 390K, 0.1%, 0.063W, 0603, THIN FILM; Resistance:390kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision Low TCR; Qualification:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Chip Resistors Resistors Resistors
Product Number A103092TR-ND CPF0603B390KE1 95W6747 21R3098
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Resistor, Thin Film, 390K, 0.1%, 0603; Resistance Te Connectivity Res, 390K, 0.1%, 0.063W, 0603, Thin Film; Resistance Neohm Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use Precision Resistor Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 0603; 0603 [1608 Metric] 0603; 0603 [1608 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R113JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Resistors - 1-1614353-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2940 ohms
View Details
2 suppliers
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details