The Surface Mount Thin Film Resistor, CPF Series, with a resistance value of 38.3 Ohms, is designed for precision applications requiring high stability. It features a power rating of 63 mW and a tolerance of 0.1%, making it suitable for circuits where accuracy is critical. The maximum operating voltage is 50 V, and it is compliant with RoHS standards. The resistor is characterized by a temperature coefficient (TCR) of 15 ppm/°C, ensuring minimal drift with temperature changes. This component is ideal for use in communications, industrial controls, instrumentation, and medical applications, where reliability and performance are essential.
38.3 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film
RES SMD 38.3 OHM 0.1% 1/16W 0603
Surface Mount Thin Film Resistor, CPF Series, 38.3 ohm, 63 mW, - 0.1%, 50 V RoHS Compliant: Yes
| DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | CPF0603B38R3E1-ND | CPF0603B38R3E1 | 95W6742 |
| Product Name | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount | Surface Mount Thin Film Resistor, Cpf Series, 38.3 Ohm, 63 Mw, 0.1%, 50 V Rohs Compliant Te Connectivity |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | General Use | ||
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | 0603; 0603 | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD) |
| Resistance Range | 38.3 ohms | 38.3 ohms |