TE Connectivity Chip Resistor - Surface Mount CPF0603B383KE1

Description
RES SMD 383K OHM 0.1% 1/16W 0603
Request a Quote Datasheet
Description
RES SMD 383K OHM 0.1% 1/16W 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-CPF0603B383KE1CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CPF0603B383KE1CT-ND
Chip Resistor - Surface Mount 1712-CPF0603B383KE1CT-ND
RES SMD 383K OHM 0.1% 1/16W 0603

RES SMD 383K OHM 0.1% 1/16W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-CPF0603B383KE1DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CPF0603B383KE1DKR-ND
Chip Resistor - Surface Mount 1712-CPF0603B383KE1DKR-ND
RES SMD 383K OHM 0.1% 1/16W 0603

RES SMD 383K OHM 0.1% 1/16W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-CPF0603B383KE1TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CPF0603B383KE1TR-ND
Chip Resistor - Surface Mount 1712-CPF0603B383KE1TR-ND
383 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

383 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Surface Mount Resistors - 1239258 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1239258
Surface Mount Resistors 1239258
TE Connectivity CPF0603B383KE1

TE Connectivity CPF0603B383KE1

Supplier's Site
Shenzhen, China
Chip Resistor - Surface Mount
CPF0603B383KE1
Chip Resistor - Surface Mount CPF0603B383KE1
RES SMD 383K OHM 0.1% 1/16W 0603

RES SMD 383K OHM 0.1% 1/16W 0603

Supplier's Site Datasheet
Res, 383K, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity - 57AC1116 - Newark, An Avnet Company
Chicago, IL, United States
Res, 383K, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity
57AC1116
Res, 383K, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity 57AC1116
RES, 383K, 0.1%, 0.063W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:383kohm; Product Range:CPF Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

RES, 383K, 0.1%, 0.063W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:383kohm; Product Range:CPF Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

Supplier's Site
Surface Mount Thin Film Resistor, Cpf Series, 383 Kohm, 63 Mw, 0.1%, 50 V Rohs Compliant Te Connectivity - 95W6743 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Cpf Series, 383 Kohm, 63 Mw, 0.1%, 50 V Rohs Compliant Te Connectivity
95W6743
Surface Mount Thin Film Resistor, Cpf Series, 383 Kohm, 63 Mw, 0.1%, 50 V Rohs Compliant Te Connectivity 95W6743
Surface Mount Thin Film Resistor, CPF Series, 383 kohm, 63 mW, - 0.1%, 50 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, CPF Series, 383 kohm, 63 mW, - 0.1%, 50 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Lingto Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 1712-CPF0603B383KE1CT-ND 1239258 CPF0603B383KE1 57AC1116 95W6743
Product Name Chip Resistor - Surface Mount Surface Mount Resistors Chip Resistor - Surface Mount Res, 383K, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity Surface Mount Thin Film Resistor, Cpf Series, 383 Kohm, 63 Mw, 0.1%, 50 V Rohs Compliant Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin film Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) Surface Mount Technology (SMT / SMD) 0603 Surface Mount Technology (SMT / SMD)
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 2567451 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
View Details
Through Hole Resistors - 2019-CF1/4CU104J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details