TE Connectivity Surface Mount Resistors CPF0603B37R4E1

Description
TE Connectivity CPF0603B37R4E1
Request a Quote Datasheet
Description
TE Connectivity CPF0603B37R4E1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 1239257 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1239257
Surface Mount Resistors 1239257
TE Connectivity CPF0603B37R4E1

TE Connectivity CPF0603B37R4E1

Supplier's Site
Surface Mount Resistors - 1228836 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1228836
Surface Mount Resistors 1228836
TE Connectivity CPF0603B37R4E1

TE Connectivity CPF0603B37R4E1

Supplier's Site
Chip Resistor - Surface Mount - CPF0603B37R4E1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CPF0603B37R4E1-ND
Chip Resistor - Surface Mount CPF0603B37R4E1-ND
37.4 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

37.4 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Shenzhen, China
Chip Resistor - Surface Mount
CPF0603B37R4E1
Chip Resistor - Surface Mount CPF0603B37R4E1
RES SMD 37.4 OHM 0.1% 1/16W 0603

RES SMD 37.4 OHM 0.1% 1/16W 0603

Supplier's Site Datasheet
Surface Mount Thin Film Resistor, Cpf Series, 37.4 Ohm, 63 Mw, 0.1%, 50 V Rohs Compliant Te Connectivity - 95W6738 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Cpf Series, 37.4 Ohm, 63 Mw, 0.1%, 50 V Rohs Compliant Te Connectivity
95W6738
Surface Mount Thin Film Resistor, Cpf Series, 37.4 Ohm, 63 Mw, 0.1%, 50 V Rohs Compliant Te Connectivity 95W6738
Surface Mount Thin Film Resistor, CPF Series, 37.4 ohm, 63 mW, - 0.1%, 50 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, CPF Series, 37.4 ohm, 63 mW, - 0.1%, 50 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 1239257 CPF0603B37R4E1-ND CPF0603B37R4E1 95W6738
Product Name Surface Mount Resistors Chip Resistor - Surface Mount Chip Resistor - Surface Mount Surface Mount Thin Film Resistor, Cpf Series, 37.4 Ohm, 63 Mw, 0.1%, 50 V Rohs Compliant Te Connectivity
Technology / Construction Thin film Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) 0603; 0603 Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD)
Standards and Certifications RoHS RoHS
Configuration Single Resistor Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers