TE Connectivity Chip Resistor - Surface Mount CPF0603B36R5E1

Description
36.5 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet
Description
36.5 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CPF0603B36R5E1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CPF0603B36R5E1-ND
Chip Resistor - Surface Mount CPF0603B36R5E1-ND
36.5 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

36.5 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Surface Mount Thin Film Resistor, Cpf Series, 36.5 Ohm, 63 Mw, 0.1%, 50 V Neohm Te Connectivity - 21R9691 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Cpf Series, 36.5 Ohm, 63 Mw, 0.1%, 50 V Neohm Te Connectivity
21R9691
Surface Mount Thin Film Resistor, Cpf Series, 36.5 Ohm, 63 Mw, 0.1%, 50 V Neohm Te Connectivity 21R9691
Surface Mount Thin Film Resistor, CPF Series, 36.5 ohm, 63 mW, - 0.1%, 50 V

Surface Mount Thin Film Resistor, CPF Series, 36.5 ohm, 63 mW, - 0.1%, 50 V

Supplier's Site
Shenzhen, China
Chip Resistor - Surface Mount
CPF0603B36R5E1
Chip Resistor - Surface Mount CPF0603B36R5E1
RES SMD 36.5 OHM 0.1% 1/16W 0603

RES SMD 36.5 OHM 0.1% 1/16W 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number CPF0603B36R5E1-ND 21R9691 CPF0603B36R5E1
Product Name Chip Resistor - Surface Mount Surface Mount Thin Film Resistor, Cpf Series, 36.5 Ohm, 63 Mw, 0.1%, 50 V Neohm Te Connectivity Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD)
Resistance Range 36.5 ohms 36.5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 10W Resistor - 53-PBV-R005-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0050 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details