TE Connectivity Chip Resistor - Surface Mount CPF0603B365KE1

Description
365 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet
Description
365 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-CPF0603B365KE1TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CPF0603B365KE1TR-ND
Chip Resistor - Surface Mount 1712-CPF0603B365KE1TR-ND
365 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

365 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-CPF0603B365KE1DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CPF0603B365KE1DKR-ND
Chip Resistor - Surface Mount 1712-CPF0603B365KE1DKR-ND
RES SMD 365K OHM 0.1% 1/16W 0603

RES SMD 365K OHM 0.1% 1/16W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-CPF0603B365KE1CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CPF0603B365KE1CT-ND
Chip Resistor - Surface Mount 1712-CPF0603B365KE1CT-ND
RES SMD 365K OHM 0.1% 1/16W 0603

RES SMD 365K OHM 0.1% 1/16W 0603

Buy Now Datasheet
Surface Mount Resistors - 1239250 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1239250
Surface Mount Resistors 1239250
TE Connectivity CPF0603B365KE1

TE Connectivity CPF0603B365KE1

Supplier's Site
Surface Mount Resistors - 1228829 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1228829
Surface Mount Resistors 1228829
TE Connectivity CPF0603B365KE1

TE Connectivity CPF0603B365KE1

Supplier's Site
Surface Mount Thin Film Resistor, Cpf Series, 365 Kohm, 63 Mw, 0.1%, 50 V Rohs Compliant Te Connectivity - 95W6735 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Cpf Series, 365 Kohm, 63 Mw, 0.1%, 50 V Rohs Compliant Te Connectivity
95W6735
Surface Mount Thin Film Resistor, Cpf Series, 365 Kohm, 63 Mw, 0.1%, 50 V Rohs Compliant Te Connectivity 95W6735
Surface Mount Thin Film Resistor, CPF Series, 365 kohm, 63 mW, - 0.1%, 50 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, CPF Series, 365 kohm, 63 mW, - 0.1%, 50 V RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thin Film Resistor, Cpf Series, 365 Kohm, 63 Mw, 0.1%, 50 V Neohm Te Connectivity - 23R5945 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Cpf Series, 365 Kohm, 63 Mw, 0.1%, 50 V Neohm Te Connectivity
23R5945
Surface Mount Thin Film Resistor, Cpf Series, 365 Kohm, 63 Mw, 0.1%, 50 V Neohm Te Connectivity 23R5945
Surface Mount Thin Film Resistor, CPF Series, 365 kohm, 63 mW, - 0.1%, 50 V

Surface Mount Thin Film Resistor, CPF Series, 365 kohm, 63 mW, - 0.1%, 50 V

Supplier's Site
Res, 365K, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity - 29AH3781 - Newark, An Avnet Company
Chicago, IL, United States
Res, 365K, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity
29AH3781
Res, 365K, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity 29AH3781
RES, 365K, 0.1%, 0.063W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:365kohm; Product Range:CPF Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

RES, 365K, 0.1%, 0.063W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:365kohm; Product Range:CPF Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

Supplier's Site
Shenzhen, China
Chip Resistor - Surface Mount
CPF0603B365KE1
Chip Resistor - Surface Mount CPF0603B365KE1
RES SMD 365K OHM 0.1% 1/16W 0603

RES SMD 365K OHM 0.1% 1/16W 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 1712-CPF0603B365KE1TR-ND 1239250 95W6735 23R5945 29AH3781 CPF0603B365KE1
Product Name Chip Resistor - Surface Mount Surface Mount Resistors Surface Mount Thin Film Resistor, Cpf Series, 365 Kohm, 63 Mw, 0.1%, 50 V Rohs Compliant Te Connectivity Surface Mount Thin Film Resistor, Cpf Series, 365 Kohm, 63 Mw, 0.1%, 50 V Neohm Te Connectivity Res, 365K, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin film Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD) 0603 Surface Mount Technology (SMT / SMD)
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375237-SMT-R025-1.0 - Win Source Electronics
Specs
Resistance Range 0.0250 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details