TE Connectivity Chip Resistor - Surface Mount CPF0603B360KE1

Description
360 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet
Description
360 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A103088CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103088CT-ND
Chip Resistor - Surface Mount A103088CT-ND
360 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

360 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A103088DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103088DKR-ND
Chip Resistor - Surface Mount A103088DKR-ND
360 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

360 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A103088TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103088TR-ND
Chip Resistor - Surface Mount A103088TR-ND
360 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

360 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Surface Mount Thin Film Resistor, Cpf Series, 360 Kohm, 63 Mw, 0.1%, 50 V Rohs Compliant Te Connectivity - 95W6733 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Cpf Series, 360 Kohm, 63 Mw, 0.1%, 50 V Rohs Compliant Te Connectivity
95W6733
Surface Mount Thin Film Resistor, Cpf Series, 360 Kohm, 63 Mw, 0.1%, 50 V Rohs Compliant Te Connectivity 95W6733
Surface Mount Thin Film Resistor, CPF Series, 360 kohm, 63 mW, - 0.1%, 50 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, CPF Series, 360 kohm, 63 mW, - 0.1%, 50 V RoHS Compliant: Yes

Supplier's Site
Res, 360K, 0.1%, 0.063W, 0603, Thin Film; Resistance Neohm Te Connectivity - 21R3097 - Newark, An Avnet Company
Chicago, IL, United States
Res, 360K, 0.1%, 0.063W, 0603, Thin Film; Resistance Neohm Te Connectivity
21R3097
Res, 360K, 0.1%, 0.063W, 0603, Thin Film; Resistance Neohm Te Connectivity 21R3097
RES, 360K, 0.1%, 0.063W, 0603, THIN FILM; Resistance:360kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision Low TCR; Qualification:-RoHS Compliant: Yes

RES, 360K, 0.1%, 0.063W, 0603, THIN FILM; Resistance:360kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision Low TCR; Qualification:-RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 360K, 0.1%, 0.063W, 0402, Thin Film; Resistance Neohm Te Connectivity - 46AK9274 - Newark, An Avnet Company
Chicago, IL, United States
Res, 360K, 0.1%, 0.063W, 0402, Thin Film; Resistance Neohm Te Connectivity
46AK9274
Res, 360K, 0.1%, 0.063W, 0402, Thin Film; Resistance Neohm Te Connectivity 46AK9274
RES, 360K, 0.1%, 0.063W, 0402, THIN FILM; Resistance:360kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision Low TCR; Qualification:-RoHS Compliant: Yes

RES, 360K, 0.1%, 0.063W, 0402, THIN FILM; Resistance:360kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision Low TCR; Qualification:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number A103088CT-ND 95W6733 21R3097 46AK9274
Product Name Chip Resistor - Surface Mount Surface Mount Thin Film Resistor, Cpf Series, 360 Kohm, 63 Mw, 0.1%, 50 V Rohs Compliant Te Connectivity Res, 360K, 0.1%, 0.063W, 0603, Thin Film; Resistance Neohm Te Connectivity Res, 360K, 0.1%, 0.063W, 0402, Thin Film; Resistance Neohm Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application General Use Precision Resistor Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD) 0603; 0603 [1608 Metric] 0402; 0603; 0603 [1608 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Shunt Resistor - Two Terminal Surface Mount - SMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers