The Res, 35R7, 0.1%, 0.063W, 0603, Thin Film resistor is part of the CPF series, known for its high stability and precision. It features a resistance value of 35.7 ohms, a tolerance of ±0.1%, and a power rating of 63mW. The maximum operating voltage is 50V, and it operates within a temperature range of -55°C to +155°C. This resistor is suitable for applications requiring close accuracy and stability, including communications, industrial controls, instrumentation, and medical devices. The thin film construction ensures reliable performance, and it is RoHS compliant.
35.7 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film
RES SMD 35.7 OHM 0.1% 1/16W 0603
Surface Mount Thin Film Resistor, CPF Series, 35.7 ohm, 63 mW, - 0.1%, 50 V
Surface Mount Thin Film Resistor, CPF Series, 35.7 ohm, 63 mW, - 0.1%, 50 V RoHS Compliant: Yes
RES, 35R7, 0.1%, 0.063W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:35.7ohm; Product Range:CPF Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes
| DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | CPF0603B35R7E1-ND | CPF0603B35R7E1 | 21R9690 | 95W6726 | 57AC1109 |
| Product Name | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount | Surface Mount Thin Film Resistor, Cpf Series, 35.7 Ohm, 63 Mw, 0.1%, 50 V Neohm Te Connectivity | Surface Mount Thin Film Resistor, Cpf Series, 35.7 Ohm, 63 Mw, 0.1%, 50 V Rohs Compliant Te Connectivity | Res, 35R7, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity |
| Configuration | Single Resistor | Single Resistor | Single Resistor | Single Resistor | |
| Category / Application | General Use | ||||
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | 0603; 0603 | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD) | 0603 |
| Resistance Range | 35.7 ohms | 35.7 ohms | 35.7 ohms |