The Resistor 357K, 0.1%, 0.063W, 0603 from the CPF series by Te Connectivity is a thin film precision resistor designed for applications requiring high accuracy and stability. It features a resistance value of 357 kΩ with a tolerance of ±0.1% and a power rating of 63 mW at 70°C. The maximum operating voltage is 50V, and it operates effectively within a temperature range of -55°C to +155°C. The resistor is constructed with a thin film element, ensuring low temperature coefficients of resistance (TCR) down to 15 ppm/°C, making it suitable for precision applications in communications, industrial controls, instrumentation, and medical devices. The product is RoHS compliant, ensuring it meets environmental standards.
RES SMD 357K OHM 0.1% 1/16W 0603
RES SMD 357K OHM 0.1% 1/16W 0603
357 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film
Surface Mount Thin Film Resistor, CPF Series, 357 kohm, 63 mW, - 0.1%, 50 V
RES, 357K, 0.1%, 0.063W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:357kohm; Product Range:CPF Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes
Surface Mount Thin Film Resistor, CPF Series, 357 kohm, 63 mW, - 0.1%, 50 V RoHS Compliant: Yes
RES SMD 357K OHM 0.1% 1/16W 0603
| DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | 1712-CPF0603B357KE1CT-ND | 23R5944 | 57AC1110 | 95W6727 | CPF0603B357KE1 |
| Product Name | Chip Resistor - Surface Mount | Surface Mount Thin Film Resistor, Cpf Series, 357 Kohm, 63 Mw, 0.1%, 50 V Neohm Te Connectivity | Res, 357K, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity | Surface Mount Thin Film Resistor, Cpf Series, 357 Kohm, 63 Mw, 0.1%, 50 V Rohs Compliant Te Connectivity | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | Single Resistor | Single Resistor | Single Resistor | |
| Category / Application | General Use | ||||
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | 0603; 0603 | Surface Mount Technology (SMT / SMD) | 0603 | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD) |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % |