TE Connectivity Chip Resistor - Surface Mount CPF0603B34R8E1

Description
RES SMD 34.8 OHM 0.1% 1/16W 0603
Request a Quote Datasheet
Description
RES SMD 34.8 OHM 0.1% 1/16W 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-CPF0603B34R8E1CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CPF0603B34R8E1CT-ND
Chip Resistor - Surface Mount 1712-CPF0603B34R8E1CT-ND
RES SMD 34.8 OHM 0.1% 1/16W 0603

RES SMD 34.8 OHM 0.1% 1/16W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-CPF0603B34R8E1TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CPF0603B34R8E1TR-ND
Chip Resistor - Surface Mount 1712-CPF0603B34R8E1TR-ND
34.8 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

34.8 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-CPF0603B34R8E1DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CPF0603B34R8E1DKR-ND
Chip Resistor - Surface Mount 1712-CPF0603B34R8E1DKR-ND
RES SMD 34.8 OHM 0.1% 1/16W 0603

RES SMD 34.8 OHM 0.1% 1/16W 0603

Buy Now Datasheet
Shenzhen, China
Chip Resistor - Surface Mount
CPF0603B34R8E1
Chip Resistor - Surface Mount CPF0603B34R8E1
RES SMD 34.8 OHM 0.1% 1/16W 0603

RES SMD 34.8 OHM 0.1% 1/16W 0603

Supplier's Site Datasheet
Res, 34R8, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity - 57AC1106 - Newark, An Avnet Company
Chicago, IL, United States
Res, 34R8, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity
57AC1106
Res, 34R8, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity 57AC1106
RES, 34R8, 0.1%, 0.063W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:34.8ohm; Product Range:CPF Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

RES, 34R8, 0.1%, 0.063W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:34.8ohm; Product Range:CPF Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thin Film Resistor, Cpf Series, 34.8 Ohm, 63 Mw, 0.1%, 50 V Rohs Compliant Te Connectivity - 95W6720 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Cpf Series, 34.8 Ohm, 63 Mw, 0.1%, 50 V Rohs Compliant Te Connectivity
95W6720
Surface Mount Thin Film Resistor, Cpf Series, 34.8 Ohm, 63 Mw, 0.1%, 50 V Rohs Compliant Te Connectivity 95W6720
Surface Mount Thin Film Resistor, CPF Series, 34.8 ohm, 63 mW, - 0.1%, 50 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, CPF Series, 34.8 ohm, 63 mW, - 0.1%, 50 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 1712-CPF0603B34R8E1CT-ND CPF0603B34R8E1 57AC1106 95W6720
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 34R8, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity Surface Mount Thin Film Resistor, Cpf Series, 34.8 Ohm, 63 Mw, 0.1%, 50 V Rohs Compliant Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD) 0603 Surface Mount Technology (SMT / SMD)
Resistance Range 34.8 ohms 34.8 ohms 34.8 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Surface Mount Resistors - 2176049-2 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.0560 ohms
View Details
4 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details