TE Connectivity Chip Resistor - Surface Mount CPF0603B34KE1

Description
RES SMD 34K OHM 0.1% 1/16W 0603
Request a Quote Datasheet
Description
RES SMD 34K OHM 0.1% 1/16W 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-CPF0603B34KE1DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CPF0603B34KE1DKR-ND
Chip Resistor - Surface Mount 1712-CPF0603B34KE1DKR-ND
RES SMD 34K OHM 0.1% 1/16W 0603

RES SMD 34K OHM 0.1% 1/16W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-CPF0603B34KE1CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CPF0603B34KE1CT-ND
Chip Resistor - Surface Mount 1712-CPF0603B34KE1CT-ND
RES SMD 34K OHM 0.1% 1/16W 0603

RES SMD 34K OHM 0.1% 1/16W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-CPF0603B34KE1TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CPF0603B34KE1TR-ND
Chip Resistor - Surface Mount 1712-CPF0603B34KE1TR-ND
34 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

34 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Surface Mount Thin Film Resistor, Cpf Series, 34 Kohm, 63 Mw, 0.1%, 50 V, 0603 [1608 Metric] Neohm Te Connectivity - 23R7413 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Cpf Series, 34 Kohm, 63 Mw, 0.1%, 50 V, 0603 [1608 Metric] Neohm Te Connectivity
23R7413
Surface Mount Thin Film Resistor, Cpf Series, 34 Kohm, 63 Mw, 0.1%, 50 V, 0603 [1608 Metric] Neohm Te Connectivity 23R7413
Surface Mount Thin Film Resistor, CPF Series, 34 kohm, 63 mW, - 0.1%, 50 V, 0603 [1608 Metric]

Surface Mount Thin Film Resistor, CPF Series, 34 kohm, 63 mW, - 0.1%, 50 V, 0603 [1608 Metric]

Supplier's Site
Surface Mount Thin Film Resistor, Cpf Series, 34 Kohm, 63 Mw, 0.1%, 50 V, 0603 [1608 Metric] Rohs Compliant Te Connectivity - 95W6717 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Cpf Series, 34 Kohm, 63 Mw, 0.1%, 50 V, 0603 [1608 Metric] Rohs Compliant Te Connectivity
95W6717
Surface Mount Thin Film Resistor, Cpf Series, 34 Kohm, 63 Mw, 0.1%, 50 V, 0603 [1608 Metric] Rohs Compliant Te Connectivity 95W6717
Surface Mount Thin Film Resistor, CPF Series, 34 kohm, 63 mW, - 0.1%, 50 V, 0603 [1608 Metric] RoHS Compliant: Yes

Surface Mount Thin Film Resistor, CPF Series, 34 kohm, 63 mW, - 0.1%, 50 V, 0603 [1608 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 34K, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity - 57AC1104 - Newark, An Avnet Company
Chicago, IL, United States
Res, 34K, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity
57AC1104
Res, 34K, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity 57AC1104
RES, 34K, 0.1%, 0.063W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:34kohm; Product Range:CPF Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

RES, 34K, 0.1%, 0.063W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:34kohm; Product Range:CPF Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

Supplier's Site
Shenzhen, China
Chip Resistor - Surface Mount
CPF0603B34KE1
Chip Resistor - Surface Mount CPF0603B34KE1
RES SMD 34K OHM 0.1% 1/16W 0603

RES SMD 34K OHM 0.1% 1/16W 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 1712-CPF0603B34KE1DKR-ND 23R7413 95W6717 57AC1104 CPF0603B34KE1
Product Name Chip Resistor - Surface Mount Surface Mount Thin Film Resistor, Cpf Series, 34 Kohm, 63 Mw, 0.1%, 50 V, 0603 [1608 Metric] Neohm Te Connectivity Surface Mount Thin Film Resistor, Cpf Series, 34 Kohm, 63 Mw, 0.1%, 50 V, 0603 [1608 Metric] Rohs Compliant Te Connectivity Res, 34K, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); 0603 Surface Mount Technology (SMT / SMD); 0603 0603 Surface Mount Technology (SMT / SMD)
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 3-2176091-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 118 ohms
View Details
3 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details