TE Connectivity Surface Mount Resistors CPF0603B34K8E1

Description
TE Connectivity CPF0603B34K8E1
Request a Quote Datasheet
Description
TE Connectivity CPF0603B34K8E1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 1239241 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1239241
Surface Mount Resistors 1239241
TE Connectivity CPF0603B34K8E1

TE Connectivity CPF0603B34K8E1

Supplier's Site
Surface Mount Resistors - 1228821 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1228821
Surface Mount Resistors 1228821
TE Connectivity CPF0603B34K8E1

TE Connectivity CPF0603B34K8E1

Supplier's Site
Chip Resistor - Surface Mount - 1712-CPF0603B34K8E1TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CPF0603B34K8E1TR-ND
Chip Resistor - Surface Mount 1712-CPF0603B34K8E1TR-ND
34.8 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

34.8 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-CPF0603B34K8E1DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CPF0603B34K8E1DKR-ND
Chip Resistor - Surface Mount 1712-CPF0603B34K8E1DKR-ND
RES SMD 34.8KOHM 0.1% 1/16W 0603

RES SMD 34.8KOHM 0.1% 1/16W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-CPF0603B34K8E1CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CPF0603B34K8E1CT-ND
Chip Resistor - Surface Mount 1712-CPF0603B34K8E1CT-ND
RES SMD 34.8KOHM 0.1% 1/16W 0603

RES SMD 34.8KOHM 0.1% 1/16W 0603

Buy Now Datasheet
Shenzhen, China
Chip Resistor - Surface Mount
CPF0603B34K8E1
Chip Resistor - Surface Mount CPF0603B34K8E1
RES SMD 34.8KOHM 0.1% 1/16W 0603

RES SMD 34.8KOHM 0.1% 1/16W 0603

Supplier's Site Datasheet
Surface Mount Thin Film Resistor, Cpf Series, 34.8 Kohm, 63 Mw, 0.1%, 50 V Rohs Compliant Te Connectivity - 95W6718 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Cpf Series, 34.8 Kohm, 63 Mw, 0.1%, 50 V Rohs Compliant Te Connectivity
95W6718
Surface Mount Thin Film Resistor, Cpf Series, 34.8 Kohm, 63 Mw, 0.1%, 50 V Rohs Compliant Te Connectivity 95W6718
Surface Mount Thin Film Resistor, CPF Series, 34.8 kohm, 63 mW, - 0.1%, 50 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, CPF Series, 34.8 kohm, 63 mW, - 0.1%, 50 V RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thin Film Resistor, Cpf Series, 34.8 Kohm, 63 Mw, 0.1%, 50 V Neohm Te Connectivity - 23R7414 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Cpf Series, 34.8 Kohm, 63 Mw, 0.1%, 50 V Neohm Te Connectivity
23R7414
Surface Mount Thin Film Resistor, Cpf Series, 34.8 Kohm, 63 Mw, 0.1%, 50 V Neohm Te Connectivity 23R7414
Surface Mount Thin Film Resistor, CPF Series, 34.8 kohm, 63 mW, - 0.1%, 50 V

Surface Mount Thin Film Resistor, CPF Series, 34.8 kohm, 63 mW, - 0.1%, 50 V

Supplier's Site
Res, 34K8, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity - 06AC1338 - Newark, An Avnet Company
Chicago, IL, United States
Res, 34K8, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity
06AC1338
Res, 34K8, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity 06AC1338
RES, 34K8, 0.1%, 0.063W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:34.8kohm; Product Range:CPF Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%;RoHS Compliant: Yes

RES, 34K8, 0.1%, 0.063W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:34.8kohm; Product Range:CPF Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Lingto Electronic Limited Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 1239241 1712-CPF0603B34K8E1TR-ND CPF0603B34K8E1 95W6718 23R7414 06AC1338
Product Name Surface Mount Resistors Chip Resistor - Surface Mount Chip Resistor - Surface Mount Surface Mount Thin Film Resistor, Cpf Series, 34.8 Kohm, 63 Mw, 0.1%, 50 V Rohs Compliant Te Connectivity Surface Mount Thin Film Resistor, Cpf Series, 34.8 Kohm, 63 Mw, 0.1%, 50 V Neohm Te Connectivity Res, 34K8, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity
Technology / Construction Thin film Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) 0603; 0603 Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD) 0603
Standards and Certifications RoHS RoHS RoHS
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

0.33 OHM 4W Resistor - 52-VMS-R330-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.3300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Chip Resistor - Surface Mount - 1676300-6-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details