TE Connectivity Chip Resistor - Surface Mount CPF0603B340KE1

Description
RES SMD 340K OHM 0.1% 1/16W 0603
Request a Quote Datasheet
Description
RES SMD 340K OHM 0.1% 1/16W 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-CPF0603B340KE1CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CPF0603B340KE1CT-ND
Chip Resistor - Surface Mount 1712-CPF0603B340KE1CT-ND
RES SMD 340K OHM 0.1% 1/16W 0603

RES SMD 340K OHM 0.1% 1/16W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-CPF0603B340KE1DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CPF0603B340KE1DKR-ND
Chip Resistor - Surface Mount 1712-CPF0603B340KE1DKR-ND
RES SMD 340K OHM 0.1% 1/16W 0603

RES SMD 340K OHM 0.1% 1/16W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-CPF0603B340KE1TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CPF0603B340KE1TR-ND
Chip Resistor - Surface Mount 1712-CPF0603B340KE1TR-ND
340 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

340 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Shenzhen, China
Chip Resistor - Surface Mount
CPF0603B340KE1
Chip Resistor - Surface Mount CPF0603B340KE1
RES SMD 340K OHM 0.1% 1/16W 0603

RES SMD 340K OHM 0.1% 1/16W 0603

Supplier's Site Datasheet
Surface Mount Thin Film Resistor, Cpf Series, 340 Kohm, 63 Mw, 0.1%, 50 V Rohs Compliant Te Connectivity - 95W6721 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Cpf Series, 340 Kohm, 63 Mw, 0.1%, 50 V Rohs Compliant Te Connectivity
95W6721
Surface Mount Thin Film Resistor, Cpf Series, 340 Kohm, 63 Mw, 0.1%, 50 V Rohs Compliant Te Connectivity 95W6721
Surface Mount Thin Film Resistor, CPF Series, 340 kohm, 63 mW, - 0.1%, 50 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, CPF Series, 340 kohm, 63 mW, - 0.1%, 50 V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 340K, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity - 06AC1339 - Newark, An Avnet Company
Chicago, IL, United States
Res, 340K, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity
06AC1339
Res, 340K, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity 06AC1339
RES, 340K, 0.1%, 0.063W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:340kohm; Product Range:CPF Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

RES, 340K, 0.1%, 0.063W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:340kohm; Product Range:CPF Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 1712-CPF0603B340KE1CT-ND CPF0603B340KE1 95W6721 06AC1339
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Surface Mount Thin Film Resistor, Cpf Series, 340 Kohm, 63 Mw, 0.1%, 50 V Rohs Compliant Te Connectivity Res, 340K, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD) 0603
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Surface Mount Resistors - 2567517 - RS Components, Ltd.
Specs
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 0.0011 ohms
View Details
Through Hole Resistors - 2019-CF1/4CT52R331GCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details