TE Connectivity Chip Resistor - Surface Mount CPF0603B33KE1

Description
33 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet
Description
33 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A103086TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103086TR-ND
Chip Resistor - Surface Mount A103086TR-ND
33 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

33 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A103086CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103086CT-ND
Chip Resistor - Surface Mount A103086CT-ND
33 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

33 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A103086DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103086DKR-ND
Chip Resistor - Surface Mount A103086DKR-ND
33 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

33 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Res, Thin Film, 33K, 0.1%, 0.063W, 0603; Resistance Neohm Te Connectivity - 80P3927 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 33K, 0.1%, 0.063W, 0603; Resistance Neohm Te Connectivity
80P3927
Res, Thin Film, 33K, 0.1%, 0.063W, 0603; Resistance Neohm Te Connectivity 80P3927
RES, THIN FILM, 33K, 0.1%, 0.063W, 0603; Resistance:33kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision Low TCR; Qualification:-RoHS Compliant: Yes

RES, THIN FILM, 33K, 0.1%, 0.063W, 0603; Resistance:33kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision Low TCR; Qualification:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A103086TR-ND 80P3927
Product Name Chip Resistor - Surface Mount Res, Thin Film, 33K, 0.1%, 0.063W, 0603; Resistance Neohm Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 0603; 0603 [1608 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2-2176091-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 90.9 ohms
View Details
3 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details