TE Connectivity Chip Resistor - Surface Mount CPF0603B33K2E1

Description
RES SMD 33.2KOHM 0.1% 1/16W 0603
Request a Quote Datasheet
Description
RES SMD 33.2KOHM 0.1% 1/16W 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-CPF0603B33K2E1DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CPF0603B33K2E1DKR-ND
Chip Resistor - Surface Mount 1712-CPF0603B33K2E1DKR-ND
RES SMD 33.2KOHM 0.1% 1/16W 0603

RES SMD 33.2KOHM 0.1% 1/16W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-CPF0603B33K2E1CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CPF0603B33K2E1CT-ND
Chip Resistor - Surface Mount 1712-CPF0603B33K2E1CT-ND
RES SMD 33.2KOHM 0.1% 1/16W 0603

RES SMD 33.2KOHM 0.1% 1/16W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-CPF0603B33K2E1TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CPF0603B33K2E1TR-ND
Chip Resistor - Surface Mount 1712-CPF0603B33K2E1TR-ND
33.2 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

33.2 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Surface Mount Thin Film Resistor, Cpf Series, 33.2 Kohm, 63 Mw, 0.1%, 50 V Rohs Compliant Te Connectivity - 95W6712 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Cpf Series, 33.2 Kohm, 63 Mw, 0.1%, 50 V Rohs Compliant Te Connectivity
95W6712
Surface Mount Thin Film Resistor, Cpf Series, 33.2 Kohm, 63 Mw, 0.1%, 50 V Rohs Compliant Te Connectivity 95W6712
Surface Mount Thin Film Resistor, CPF Series, 33.2 kohm, 63 mW, - 0.1%, 50 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, CPF Series, 33.2 kohm, 63 mW, - 0.1%, 50 V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 33K2, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity - 06AC1337 - Newark, An Avnet Company
Chicago, IL, United States
Res, 33K2, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity
06AC1337
Res, 33K2, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity 06AC1337
RES, 33K2, 0.1%, 0.063W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:33.2kohm; Product Range:CPF Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%;RoHS Compliant: Yes

RES, 33K2, 0.1%, 0.063W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:33.2kohm; Product Range:CPF Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%;RoHS Compliant: Yes

Supplier's Site
Shenzhen, China
Chip Resistor - Surface Mount
CPF0603B33K2E1
Chip Resistor - Surface Mount CPF0603B33K2E1
RES SMD 33.2KOHM 0.1% 1/16W 0603

RES SMD 33.2KOHM 0.1% 1/16W 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors
Product Number 1712-CPF0603B33K2E1DKR-ND 95W6712 06AC1337 CPF0603B33K2E1
Product Name Chip Resistor - Surface Mount Surface Mount Thin Film Resistor, Cpf Series, 33.2 Kohm, 63 Mw, 0.1%, 50 V Rohs Compliant Te Connectivity Res, 33K2, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD) 0603 Surface Mount Technology (SMT / SMD)
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2176094-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 130000 ohms
View Details
3 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details