TE Connectivity Chip Resistor - Surface Mount CPF0603B332RE1

Description
RES SMD 332 OHM 0.1% 1/16W 0603
Request a Quote Datasheet
Description
RES SMD 332 OHM 0.1% 1/16W 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-CPF0603B332RE1CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CPF0603B332RE1CT-ND
Chip Resistor - Surface Mount 1712-CPF0603B332RE1CT-ND
RES SMD 332 OHM 0.1% 1/16W 0603

RES SMD 332 OHM 0.1% 1/16W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-CPF0603B332RE1TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CPF0603B332RE1TR-ND
Chip Resistor - Surface Mount 1712-CPF0603B332RE1TR-ND
332 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

332 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-CPF0603B332RE1DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CPF0603B332RE1DKR-ND
Chip Resistor - Surface Mount 1712-CPF0603B332RE1DKR-ND
RES SMD 332 OHM 0.1% 1/16W 0603

RES SMD 332 OHM 0.1% 1/16W 0603

Buy Now Datasheet
Shenzhen, China
Chip Resistor - Surface Mount
CPF0603B332RE1
Chip Resistor - Surface Mount CPF0603B332RE1
RES SMD 332 OHM 0.1% 1/16W 0603

RES SMD 332 OHM 0.1% 1/16W 0603

Supplier's Site Datasheet
Res, 332R, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity - 57AC1103 - Newark, An Avnet Company
Chicago, IL, United States
Res, 332R, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity
57AC1103
Res, 332R, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity 57AC1103
RES, 332R, 0.1%, 0.063W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:332ohm; Product Range:CPF Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

RES, 332R, 0.1%, 0.063W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:332ohm; Product Range:CPF Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 1712-CPF0603B332RE1CT-ND CPF0603B332RE1 57AC1103
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 332R, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD) 0603
Resistance Range 332 ohms 332 ohms 332 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Through Hole - PBH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Resistors - 1-1622956-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 49.9 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details