TE Connectivity Chip Resistor - Surface Mount CPF0603B330KE1

Description
330 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet
Description
330 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A103084TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103084TR-ND
Chip Resistor - Surface Mount A103084TR-ND
330 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

330 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A103084DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103084DKR-ND
Chip Resistor - Surface Mount A103084DKR-ND
330 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

330 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A103084CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103084CT-ND
Chip Resistor - Surface Mount A103084CT-ND
330 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

330 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Surface Mount Thin Film Resistor, Cpf Series, 330 Kohm, 63 Mw, 0.1%, 50 V Rohs Compliant Te Connectivity - 95W6714 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Cpf Series, 330 Kohm, 63 Mw, 0.1%, 50 V Rohs Compliant Te Connectivity
95W6714
Surface Mount Thin Film Resistor, Cpf Series, 330 Kohm, 63 Mw, 0.1%, 50 V Rohs Compliant Te Connectivity 95W6714
Surface Mount Thin Film Resistor, CPF Series, 330 kohm, 63 mW, - 0.1%, 50 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, CPF Series, 330 kohm, 63 mW, - 0.1%, 50 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A103084TR-ND 95W6714
Product Name Chip Resistor - Surface Mount Surface Mount Thin Film Resistor, Cpf Series, 330 Kohm, 63 Mw, 0.1%, 50 V Rohs Compliant Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD)
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Surface Mount Resistors - 2567485 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1210
View Details
Through Hole Resistors - 2019-CF1/4CT52R361JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details