TE Connectivity Chip Resistor - Surface Mount CPF0603B316KE1

Description
316 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet
Description
316 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-CPF0603B316KE1TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CPF0603B316KE1TR-ND
Chip Resistor - Surface Mount 1712-CPF0603B316KE1TR-ND
316 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

316 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-CPF0603B316KE1DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CPF0603B316KE1DKR-ND
Chip Resistor - Surface Mount 1712-CPF0603B316KE1DKR-ND
RES SMD 316K OHM 0.1% 1/16W 0603

RES SMD 316K OHM 0.1% 1/16W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-CPF0603B316KE1CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CPF0603B316KE1CT-ND
Chip Resistor - Surface Mount 1712-CPF0603B316KE1CT-ND
RES SMD 316K OHM 0.1% 1/16W 0603

RES SMD 316K OHM 0.1% 1/16W 0603

Buy Now Datasheet
Surface Mount Resistors - 1228805 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1228805
Surface Mount Resistors 1228805
TE Connectivity CPF0603B316KE1

TE Connectivity CPF0603B316KE1

Supplier's Site
Surface Mount Resistors - 1239225 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1239225
Surface Mount Resistors 1239225
TE Connectivity CPF0603B316KE1

TE Connectivity CPF0603B316KE1

Supplier's Site
Shenzhen, China
Chip Resistor - Surface Mount
CPF0603B316KE1
Chip Resistor - Surface Mount CPF0603B316KE1
RES SMD 316K OHM 0.1% 1/16W 0603

RES SMD 316K OHM 0.1% 1/16W 0603

Supplier's Site Datasheet
Surface Mount Thin Film Resistor, Cpf Series, 316 Kohm, 63 Mw, 0.1%, 50 V Rohs Compliant Te Connectivity - 95W6706 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Cpf Series, 316 Kohm, 63 Mw, 0.1%, 50 V Rohs Compliant Te Connectivity
95W6706
Surface Mount Thin Film Resistor, Cpf Series, 316 Kohm, 63 Mw, 0.1%, 50 V Rohs Compliant Te Connectivity 95W6706
Surface Mount Thin Film Resistor, CPF Series, 316 kohm, 63 mW, - 0.1%, 50 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, CPF Series, 316 kohm, 63 mW, - 0.1%, 50 V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 316K, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity - 24AC4663 - Newark, An Avnet Company
Chicago, IL, United States
Res, 316K, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity
24AC4663
Res, 316K, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity 24AC4663
RES, 316K, 0.1%, 0.063W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:316kohm; Product Range:CPF Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

RES, 316K, 0.1%, 0.063W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:316kohm; Product Range:CPF Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - CPF0603B316KE1 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CPF0603B316KE1
Chip Resistor - Surface Mount CPF0603B316KE1
RES SMD 316K OHM 0.1% 1/16W 0603

RES SMD 316K OHM 0.1% 1/16W 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Lingto Electronic Limited Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number 1712-CPF0603B316KE1TR-ND 1228805 CPF0603B316KE1 95W6706 24AC4663 CPF0603B316KE1
Product Name Chip Resistor - Surface Mount Surface Mount Resistors Chip Resistor - Surface Mount Surface Mount Thin Film Resistor, Cpf Series, 316 Kohm, 63 Mw, 0.1%, 50 V Rohs Compliant Te Connectivity Res, 316K, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin film Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD) 0603
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount Jumper - SMT-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Surface Mount Resistors - 1-1879501-5 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 3.9 ohms
View Details
3 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details